Xylem Applied Water Systems N5100 Series N5100050A

Description
N5100 Industrial Air Driven Pump FLOJET Industrial N5100 Series Pumps are designed for light general commercial and industrial applications. These pumps are constructed from a selection of materials for handling a broad range of chemicals. Model No.: N5100 Series Compact design with plug-in hose connections for quick installation Variety of elastomers to ensure chemical compatibility Variable capacity from zero to the maximum flow No pressure relief or bypass plumbing required Excellent self-priming. Pump may be located above the liquid level
Datasheet
Description
N5100 Industrial Air Driven Pump FLOJET Industrial N5100 Series Pumps are designed for light general commercial and industrial applications. These pumps are constructed from a selection of materials for handling a broad range of chemicals. Model No.: N5100 Series Compact design with plug-in hose connections for quick installation Variety of elastomers to ensure chemical compatibility Variable capacity from zero to the maximum flow No pressure relief or bypass plumbing required Excellent self-priming. Pump may be located above the liquid level
Datasheet

Suppliers

Company
Product
Description
Supplier Links
N5100 Series - N5100050A - Xylem Applied Water Systems
Gloucester, MA, USA
N5100 Series
N5100050A
N5100 Series N5100050A
N5100 Industrial Air Driven Pump FLOJET Industrial N5100 Series Pumps are designed for light general commercial and industrial applications. These pumps are constructed from a selection of materials for handling a broad range of chemicals. Model No.: N5100 Series Compact design with plug-in hose connections for quick installation Variety of elastomers to ensure chemical compatibility Variable capacity from zero to the maximum flow No pressure relief or bypass plumbing required Excellent self-priming. Pump may be located above the liquid level

N5100 Industrial Air Driven Pump

FLOJET Industrial N5100 Series Pumps are designed for light general commercial and industrial applications. These pumps are constructed from a selection of materials for handling a broad range of chemicals.

Model No.: N5100 Series

  • Compact design with plug-in hose connections for quick installation
  • Variety of elastomers to ensure chemical compatibility
  • Variable capacity from zero to the maximum flow
  • No pressure relief or bypass plumbing required
  • Excellent self-priming. Pump may be located above the liquid level
Supplier's Site Datasheet

Technical Specifications

  Xylem Applied Water Systems
Product Category Liquid Handling Pumps
Product Number N5100050A
Product Name N5100 Series
Pump Type Diaphragm Pump; Self-Priming Pump
Discharge Pressure 75.0 psi (52.73 m of Water)
Liquid Flow 2.000 GPM (7.58 L/min)
Power Source Air or Pneumatic
Unlock Full Specs
to access all available technical data

Similar Products

High Vacuum Boosters and Systems - HV Series GMb 14.9 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 15.00 HP
View Details
NCL Medium Duty Centrifugal Pumps -  - Dickow Pump Company, Inc.
Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump
Liquid Flow 3962.580 GPM (15009.77 L/min)
Media Chemical Pump
View Details
XP Series Disc Pump -  - Lee Co. (The)
Specs
Pump Type Piezoelectric Disc Pumps
Liquid Flow 0.528 GPM (2.00 L/min)
Media Temperature -13 to 131 F (-25 to 55 C)
View Details
Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details