Xylem Applied Water Systems 18682 Rotary Vane Pump 18680-1000

Description
Reversible Vane Pump Diesel Transfer Pump Flow rate: 7.9 USgallons/min (29.9 Litres/min) Self-priming from dry up to 1m (3ft) Model No.: 18680-1000 Meets USCG 183.410 & ISO8846 Marine (Ignition Protection)
Datasheet
Description
Reversible Vane Pump Diesel Transfer Pump Flow rate: 7.9 USgallons/min (29.9 Litres/min) Self-priming from dry up to 1m (3ft) Model No.: 18680-1000 Meets USCG 183.410 & ISO8846 Marine (Ignition Protection)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
18682 Rotary Vane Pump - 18680-1000 - Xylem Applied Water Systems
Gloucester, MA, USA
18682 Rotary Vane Pump
18680-1000
18682 Rotary Vane Pump 18680-1000
Reversible Vane Pump Diesel Transfer Pump Flow rate: 7.9 USgallons/min (29.9 Litres/min) Self-priming from dry up to 1m (3ft) Model No.: 18680-1000 Meets USCG 183.410 & ISO8846 Marine (Ignition Protection)

Reversible Vane Pump

Diesel Transfer Pump

Flow rate: 7.9 USgallons/min (29.9 Litres/min)
Self-priming from dry up to 1m (3ft)

Model No.: 18680-1000

  • Meets USCG 183.410 & ISO8846 Marine (Ignition Protection)
Supplier's Site Datasheet

Technical Specifications

  Xylem Applied Water Systems
Product Category Liquid Handling Pumps
Product Number 18680-1000
Product Name 18682 Rotary Vane Pump
Pump Type Positive Displacement Pump; Refueling Pump; Rotary Vane Pump; Self-Priming Pump; Rotary Vane Pump
Liquid Flow 6.072 GPM (23.00 L/min)
Discharge Size 0.500 inch (12.7 mm)
Power Source DC; 12 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Cadent™ 6 Syringe Pump - 102676 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details
Pumps For Operating  1 to 6 Hydraulic Cylinders Synchronously -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual (optional feature); DC
Pump Housing Material Aluminum
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
Underground Pump Station - Custom Series - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 6000.000 GPM (22727.27 L/min)
HP 1.50 to 300.00 HP
View Details