Xylem Applied Water Systems 22880 Pump Head 22880-2203

Description
200 Size Bronze Flexible Impeller Pump Flow rate: Nominal 200 Litres/min (4.4 gallons/min) at 1500 rpm Self-priming from dry up to 2.4m (7.8ft) Model No.: 22880 Series Easy to service and maintain. Will tolerate abrasive wear (this may affect performance - seek advice from your distributer). Handles hard and soft solids without clogging. Non pulsating flow Uses standard IEC 71 motor, B3/B14 D100 frame
Datasheet
Description
200 Size Bronze Flexible Impeller Pump Flow rate: Nominal 200 Litres/min (4.4 gallons/min) at 1500 rpm Self-priming from dry up to 2.4m (7.8ft) Model No.: 22880 Series Easy to service and maintain. Will tolerate abrasive wear (this may affect performance - seek advice from your distributer). Handles hard and soft solids without clogging. Non pulsating flow Uses standard IEC 71 motor, B3/B14 D100 frame
Datasheet

Suppliers

Company
Product
Description
Supplier Links
22880 Pump Head - 22880-2203 - Xylem Applied Water Systems
Gloucester, MA, USA
22880 Pump Head
22880-2203
22880 Pump Head 22880-2203
200 Size Bronze Flexible Impeller Pump Flow rate: Nominal 200 Litres/min (4.4 gallons/min) at 1500 rpm Self-priming from dry up to 2.4m (7.8ft) Model No.: 22880 Series Easy to service and maintain. Will tolerate abrasive wear (this may affect performance - seek advice from your distributer). Handles hard and soft solids without clogging. Non pulsating flow Uses standard IEC 71 motor, B3/B14 D100 frame

200 Size Bronze Flexible Impeller Pump

Flow rate: Nominal 200 Litres/min (4.4 gallons/min) at 1500 rpm
Self-priming from dry up to 2.4m (7.8ft)

Model No.: 22880 Series

  • Easy to service and maintain.
  • Will tolerate abrasive wear (this may affect performance - seek advice from your distributer).
  • Handles hard and soft solids without clogging.
  • Non pulsating flow
  • Uses standard IEC 71 motor, B3/B14 D100 frame
Supplier's Site Datasheet

Technical Specifications

  Xylem Applied Water Systems
Product Category Liquid Handling Pumps
Product Number 22880-2203
Product Name 22880 Pump Head
Pump Type Flexible Impeller; Self-Priming Pump
Liquid Flow 52.800 GPM (200.00 L/min)
Power Source NoSourceIncluded
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
High Vacuum Boosters and Systems - HV/BP - VFD Series GMa 13.8 HV/BP - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (2.04E-4 m of Water)
HP 15.00 HP
View Details
Compact Electric Pump EHW 1650 RC Code EHW 1650 RC - 5201100551001 - Certex UK
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details