Xylem Applied Water Systems Cyclone™ 50850-2012

Description
Hybrid Cyclone Centrifugal Pump "Cyclone Pump" Stainless Steel DC Motor/Pump Unit Flow rate: 50 Litres/min (13 gallons/min) Pressure up to 0.6 bar (8.7psi) Model No.: 50850 series Heavy duty robust stainless steel construction One tool servicing (3/8" Spanner) Virtually silent running centrifugal pump Long-life DC motor Rotatable head 90° segments Anti-clogging impeller design Long-life mechanical seal ISO 8846 MARINE and USCG Regulations for Ignition Protection. ISO 8849 MARINE Bilge Pump Standard
Datasheet
Description
Hybrid Cyclone Centrifugal Pump "Cyclone Pump" Stainless Steel DC Motor/Pump Unit Flow rate: 50 Litres/min (13 gallons/min) Pressure up to 0.6 bar (8.7psi) Model No.: 50850 series Heavy duty robust stainless steel construction One tool servicing (3/8" Spanner) Virtually silent running centrifugal pump Long-life DC motor Rotatable head 90° segments Anti-clogging impeller design Long-life mechanical seal ISO 8846 MARINE and USCG Regulations for Ignition Protection. ISO 8849 MARINE Bilge Pump Standard
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cyclone™ - 50850-2012 - Xylem Applied Water Systems
Gloucester, MA, USA
Cyclone™
50850-2012
Cyclone™ 50850-2012
Hybrid Cyclone Centrifugal Pump "Cyclone Pump" Stainless Steel DC Motor/Pump Unit Flow rate: 50 Litres/min (13 gallons/min) Pressure up to 0.6 bar (8.7psi) Model No.: 50850 series Heavy duty robust stainless steel construction One tool servicing (3/8" Spanner) Virtually silent running centrifugal pump Long-life DC motor Rotatable head 90° segments Anti-clogging impeller design Long-life mechanical seal ISO 8846 MARINE and USCG Regulations for Ignition Protection. ISO 8849 MARINE Bilge Pump Standard

Hybrid Cyclone Centrifugal Pump

"Cyclone Pump" Stainless Steel DC Motor/Pump Unit

Flow rate: 50 Litres/min (13 gallons/min)
Pressure up to 0.6 bar (8.7psi)

Model No.: 50850 series

  • Heavy duty robust stainless steel construction
  • One tool servicing (3/8" Spanner)
  • Virtually silent running centrifugal pump
  • Long-life DC motor
  • Rotatable head 90° segments
  • Anti-clogging impeller design
  • Long-life mechanical seal
  • ISO 8846 MARINE and USCG Regulations for Ignition Protection.
  • ISO 8849 MARINE Bilge Pump Standard
Supplier's Site Datasheet

Technical Specifications

  Xylem Applied Water Systems
Product Category Liquid Handling Pumps
Product Number 50850-2012
Product Name Cyclone™
Pump Type Centrifugal Pump
Discharge Pressure 8.8 psi (6.15 m of Water)
Liquid Flow 13.000 GPM (49.24 L/min)
Power Source DC; 12 VDC
Unlock Full Specs
to access all available technical data

Similar Products

High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 10 x 6 (MEGAGRINDER) - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 250.000 to 1500.000 GPM (946.97 to 5681.82 L/min)
HP 20.00 to 100.00 HP
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
Sealless Magnetic Coupled Centrifugal Pumps Type NMR -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump; Magnetic Drive Pump
Discharge Pressure 580.2 psi (408 m of Water)
Liquid Flow 4400.000 GPM (16666.67 L/min)
View Details