Xylem Applied Water Systems RainPerfect™ Solar Powered water Butt Pump System RB280-101

Description
RainPerfect™ Solar Powered Rain Barrel Pump System The RainPerfect pump and solar panel install easily and provide plenty of pressure to run water through a garden hose. The pump provides enough pressure to run most low pressure sprinklers, wash a car or water just about anything around your home. A convenient solar panel captures natural energy from the sun eliminating the need for electrical power to charge the battery. This makes the RainPerfect pump ready to go anywhere, anytime and involves no additional utility cost for you. Model No.: RB280 Series Provides pressurized pumping through a garden hose (13 PSI) Runs on a solar rechargeable (NiMH) battery for operation anytime, day or night Connects to all standard garden hoses Easy operation and installation Adaptable to most style rain barrels Pumps up to 100 gallons of water on a single charge
Datasheet
Description
RainPerfect™ Solar Powered Rain Barrel Pump System The RainPerfect pump and solar panel install easily and provide plenty of pressure to run water through a garden hose. The pump provides enough pressure to run most low pressure sprinklers, wash a car or water just about anything around your home. A convenient solar panel captures natural energy from the sun eliminating the need for electrical power to charge the battery. This makes the RainPerfect pump ready to go anywhere, anytime and involves no additional utility cost for you. Model No.: RB280 Series Provides pressurized pumping through a garden hose (13 PSI) Runs on a solar rechargeable (NiMH) battery for operation anytime, day or night Connects to all standard garden hoses Easy operation and installation Adaptable to most style rain barrels Pumps up to 100 gallons of water on a single charge
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RainPerfect™ Solar Powered water Butt Pump System - RB280-101 - Xylem Applied Water Systems
Gloucester, MA, USA
RainPerfect™ Solar Powered water Butt Pump System
RB280-101
RainPerfect™ Solar Powered water Butt Pump System RB280-101
RainPerfect™ Solar Powered Rain Barrel Pump System The RainPerfect pump and solar panel install easily and provide plenty of pressure to run water through a garden hose. The pump provides enough pressure to run most low pressure sprinklers, wash a car or water just about anything around your home. A convenient solar panel captures natural energy from the sun eliminating the need for electrical power to charge the battery. This makes the RainPerfect pump ready to go anywhere, anytime and involves no additional utility cost for you. Model No.: RB280 Series Provides pressurized pumping through a garden hose (13 PSI) Runs on a solar rechargeable (NiMH) battery for operation anytime, day or night Connects to all standard garden hoses Easy operation and installation Adaptable to most style rain barrels Pumps up to 100 gallons of water on a single charge

RainPerfect™ Solar Powered Rain Barrel Pump System

The RainPerfect pump and solar panel install easily and provide plenty of pressure to run water through a garden hose. The pump provides enough pressure to run most low pressure sprinklers, wash a car or water just about anything around your home.

A convenient solar panel captures natural energy from the sun eliminating the need for electrical power to charge the battery. This makes the RainPerfect pump ready to go anywhere, anytime and involves no additional utility cost for you.

Model No.: RB280 Series

  • Provides pressurized pumping through a garden hose (13 PSI)
  • Runs on a solar rechargeable (NiMH) battery for operation anytime, day or night
  • Connects to all standard garden hoses
  • Easy operation and installation
  • Adaptable to most style rain barrels
  • Pumps up to 100 gallons of water on a single charge
Supplier's Site Datasheet

Technical Specifications

  Xylem Applied Water Systems
Product Category Liquid Handling Pumps
Product Number RB280-101
Product Name RainPerfect™ Solar Powered water Butt Pump System
Discharge Pressure 13.1 psi (9.18 m of Water)
Unlock Full Specs
to access all available technical data

Similar Products

Above Ground Pump Station - EVERLAST™ Series Triplex - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 2600.000 GPM (9848.48 L/min)
HP 1.50 to 50.00 HP
View Details
SANDPIPER - Special Duty AODD Pumps - sandpiper-special-duty-aodd-pumps - Rogers Machinery Company, Inc.
Specs
Liquid Flow 0.000 to 43.000 GPM (0.00 to 162.88 L/min)
Discharge Size 1.500 inch (38.1 mm)
View Details
Power Pack Pump/Motor Combinations - HE (Box) Series - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 3335.9 psi (2345 m of Water)
Power Source DC; 12 VDC, 24 VDC
View Details
Hydrostatic Test Pump, Diaphragm Style, 9.5 Gpm, Honda - 938-93095-H - Petersen Products Co.
Specs
Pump Type Diaphragm Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 550.0 psi (387 m of Water)
Liquid Flow 9.500 GPM (35.98 L/min)
View Details