Xylem Applied Water Systems G57 Series G575215

Description
G57 Air Operated Double Diaphragm Pump Automotive Cleaning and Recycling;Chemical Transfer and dispensing;Bag-In-Bo x chemicalsParts Washers ;Car Wash Systems; Model No.: G57 Series Capable of Air or CO2 drive pressures up to 100PSI (6.9bar) Robust Design with durable integral mounting Patented Shuttle Valve, eliminates stalling Capable of passing solids up to 3.2mm diameter easily with large clog-free Check Valves Corrosion Resistant materials capable of handling a wide range of chemicals Sanitary design with insert molded diaphragm (Santroprene only) Leak Resistant radial seals, no critical o-ring sealsQuiet Operation with large exhaust muffler Ease of Installation with all quick disconnect ports
Datasheet
Description
G57 Air Operated Double Diaphragm Pump Automotive Cleaning and Recycling;Chemical Transfer and dispensing;Bag-In-Bo x chemicalsParts Washers ;Car Wash Systems; Model No.: G57 Series Capable of Air or CO2 drive pressures up to 100PSI (6.9bar) Robust Design with durable integral mounting Patented Shuttle Valve, eliminates stalling Capable of passing solids up to 3.2mm diameter easily with large clog-free Check Valves Corrosion Resistant materials capable of handling a wide range of chemicals Sanitary design with insert molded diaphragm (Santroprene only) Leak Resistant radial seals, no critical o-ring sealsQuiet Operation with large exhaust muffler Ease of Installation with all quick disconnect ports
Datasheet

Suppliers

Company
Product
Description
Supplier Links
G57 Series - G575215 - Xylem Applied Water Systems
Gloucester, MA, USA
G57 Series
G575215
G57 Series G575215
G57 Air Operated Double Diaphragm Pump Automotive Cleaning and Recycling;Chemical Transfer and dispensing;Bag-In-Bo x chemicalsParts Washers ;Car Wash Systems; Model No.: G57 Series Capable of Air or CO2 drive pressures up to 100PSI (6.9bar) Robust Design with durable integral mounting Patented Shuttle Valve, eliminates stalling Capable of passing solids up to 3.2mm diameter easily with large clog-free Check Valves Corrosion Resistant materials capable of handling a wide range of chemicals Sanitary design with insert molded diaphragm (Santroprene only) Leak Resistant radial seals, no critical o-ring sealsQuiet Operation with large exhaust muffler Ease of Installation with all quick disconnect ports

G57 Air Operated Double Diaphragm Pump

Automotive Cleaning and Recycling;Chemical Transfer and dispensing;Bag-In-Box chemicalsParts Washers ;Car Wash Systems;

Model No.: G57 Series

  • Capable of Air or CO2 drive pressures up to 100PSI (6.9bar)
  • Robust Design with durable integral mounting
  • Patented Shuttle Valve, eliminates stalling
  • Capable of passing solids up to 3.2mm diameter easily with large clog-free Check Valves
  • Corrosion Resistant materials capable of handling a wide range of chemicals
  • Sanitary design with insert molded diaphragm (Santroprene only)
  • Leak Resistant radial seals, no critical o-ring sealsQuiet Operation with large exhaust muffler
  • Ease of Installation with all quick disconnect ports
Supplier's Site Datasheet

Technical Specifications

  Xylem Applied Water Systems
Product Category Liquid Handling Pumps
Product Number G575215
Product Name G57 Series
Pump Type Diaphragm Pump
Discharge Pressure 100.0 psi (70.31 m of Water)
Liquid Flow 5.000 GPM (18.94 L/min)
Power Source Air or Pneumatic
Unlock Full Specs
to access all available technical data

Similar Products

Cadent™ 6M Syringe Pump - 102677-103051-4 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details
Lever Operated Hydraulic Pump and Linear Actuator Assembly -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual
Industry Served Medical
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
Immersible Wastewater Pump - I-SERIES™ - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
HP 10.00 to 300.00 HP
Industry Served Municipal
View Details