Flow rate: 23.8 Litres/min (6.3 USgallons/min)
Self-priming from dry up to 1.2m (4ft)
Model No.: 18660-0121
| Xylem Applied Water Systems | |
|---|---|
| Product Category | Liquid Handling Pumps |
| Product Number | 18660-0123 |
| Product Name | 18660 DC Water Puppy |
| Pump Type | Flexible Impeller; Self-Priming Pump; Utility Pump |
| Discharge Pressure | 8.7 psi (6.12 m of Water) |
| Liquid Flow | 6.300 GPM (23.86 L/min) |
| Media Temperature | 180 F (82 C) |