Xylem Applied Water Systems 50005 Bronze AC Pump 50005-8411

Description
005 Size Bronze Flexible Impeller Pump Flow rate: Nominal 4.5 Litres/min (1 gallons/min) Self-priming from dry up to 1.5m (4.9ft) Pressure up to 2 bar Model No.: 50005 Series Easy to service and maintain. Will tolerate abrasive wear (this may affect performance - seek advice from your distributer). Handles hard and soft solids without clogging. Non pulsating flow. Handles viscosities up to 500 centiPoise. Uses standard IEC motor.
Datasheet
Description
005 Size Bronze Flexible Impeller Pump Flow rate: Nominal 4.5 Litres/min (1 gallons/min) Self-priming from dry up to 1.5m (4.9ft) Pressure up to 2 bar Model No.: 50005 Series Easy to service and maintain. Will tolerate abrasive wear (this may affect performance - seek advice from your distributer). Handles hard and soft solids without clogging. Non pulsating flow. Handles viscosities up to 500 centiPoise. Uses standard IEC motor.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
50005 Bronze AC Pump - 50005-8411 - Xylem Applied Water Systems
Gloucester, MA, USA
50005 Bronze AC Pump
50005-8411
50005 Bronze AC Pump 50005-8411
005 Size Bronze Flexible Impeller Pump Flow rate: Nominal 4.5 Litres/min (1 gallons/min) Self-priming from dry up to 1.5m (4.9ft) Pressure up to 2 bar Model No.: 50005 Series Easy to service and maintain. Will tolerate abrasive wear (this may affect performance - seek advice from your distributer). Handles hard and soft solids without clogging. Non pulsating flow. Handles viscosities up to 500 centiPoise. Uses standard IEC motor.

005 Size Bronze Flexible Impeller Pump

Flow rate: Nominal 4.5 Litres/min (1 gallons/min)
Self-priming from dry up to 1.5m (4.9ft)
Pressure up to 2 bar

Model No.: 50005 Series

  • Easy to service and maintain.
  • Will tolerate abrasive wear (this may affect performance - seek advice from your distributer).
  • Handles hard and soft solids without clogging.
  • Non pulsating flow.
  • Handles viscosities up to 500 centiPoise.
  • Uses standard IEC motor.
Supplier's Site Datasheet

Technical Specifications

  Xylem Applied Water Systems
Product Category Liquid Handling Pumps
Product Number 50005-8411
Product Name 50005 Bronze AC Pump
Pump Type Flexible Impeller; Self-Priming Pump
Discharge Pressure 29.0 psi (20.39 m of Water)
Liquid Flow 1.188 GPM (4.50 L/min)
Discharge Size 0.500 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum Prime Pump - STAR ONE™ - Smith & Loveless, Inc.
Smith & Loveless, Inc.
Specs
Pump Type Booster Pump
Liquid Flow 5000.000 GPM (18939.39 L/min)
HP 10.00 to 300.00 HP
View Details
SANDPIPER - Heavy Duty Ball Valve AODD Pumps - HDB11_2___HDB40 - Rogers Machinery Company, Inc.
Specs
Discharge Pressure 125.0 psi (87.88 m of Water)
Liquid Flow 0.000 to 122.000 GPM (0.00 to 462.12 L/min)
Discharge Size 1.500 inch (38.1 mm)
View Details
ELIKA® Helical Gear Pumps - ELI2BK2 Series - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 4496.2 psi (3161 m of Water)
Liquid Flow 2.772 to 13.886 GPM (10.50 to 52.60 L/min)
View Details
Pump, Hydrostatic Test Portable, A-Style, 10,000 Psi - 938-9199 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 10000.0 psi (7031 m of Water)
Liquid Flow 1.900 GPM (7.20 L/min)
View Details