Xylem Applied Water Systems 50270 Bronze EM Clutch Pump 50270-2211

Description
50270 2" Bronze Electro-Magnetic Clutch Pump 270 Size Bronze FIP Electro-Magnetic Clutch Pump Flow rate: Nominal 270 Litres/min (60 gallons/min) at 1500rpm Self-priming from dry up to 2.4m (7.8ft) Model No.: 50270 Series Constructed from marine quality bronze and stainless steel for ruggedness and reliability. Easy to service and maintain. Inexpensive to buy and operate. Will tolerate abrasive wear (this may affect performance - seek advice from your distributer). Handles hard and soft solids without clogging. Can pump in either direction. Will not airlock.
Datasheet
Description
50270 2" Bronze Electro-Magnetic Clutch Pump 270 Size Bronze FIP Electro-Magnetic Clutch Pump Flow rate: Nominal 270 Litres/min (60 gallons/min) at 1500rpm Self-priming from dry up to 2.4m (7.8ft) Model No.: 50270 Series Constructed from marine quality bronze and stainless steel for ruggedness and reliability. Easy to service and maintain. Inexpensive to buy and operate. Will tolerate abrasive wear (this may affect performance - seek advice from your distributer). Handles hard and soft solids without clogging. Can pump in either direction. Will not airlock.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
50270 Bronze  EM Clutch Pump - 50270-2211 - Xylem Applied Water Systems
Gloucester, MA, USA
50270 Bronze EM Clutch Pump
50270-2211
50270 Bronze EM Clutch Pump 50270-2211
50270 2" Bronze Electro-Magnetic Clutch Pump 270 Size Bronze FIP Electro-Magnetic Clutch Pump Flow rate: Nominal 270 Litres/min (60 gallons/min) at 1500rpm Self-priming from dry up to 2.4m (7.8ft) Model No.: 50270 Series Constructed from marine quality bronze and stainless steel for ruggedness and reliability. Easy to service and maintain. Inexpensive to buy and operate. Will tolerate abrasive wear (this may affect performance - seek advice from your distributer). Handles hard and soft solids without clogging. Can pump in either direction. Will not airlock.

50270 2" Bronze Electro-Magnetic Clutch Pump

270 Size Bronze FIP Electro-Magnetic Clutch Pump

Flow rate: Nominal 270 Litres/min (60 gallons/min) at 1500rpm
Self-priming from dry up to 2.4m (7.8ft)

Model No.: 50270 Series

  • Constructed from marine quality bronze and stainless steel for ruggedness and reliability.
  • Easy to service and maintain.
  • Inexpensive to buy and operate.
  • Will tolerate abrasive wear (this may affect performance - seek advice from your distributer).
  • Handles hard and soft solids without clogging.
  • Can pump in either direction.
  • Will not airlock.
Supplier's Site Datasheet

Technical Specifications

  Xylem Applied Water Systems
Product Category Liquid Handling Pumps
Product Number 50270-2211
Product Name 50270 Bronze EM Clutch Pump
Pump Type Flexible Impeller; Self-Priming Pump
Liquid Flow 83.000 GPM (314.39 L/min)
Discharge Size 2.000 inch (50.8 mm)
Power Source NoSourceIncluded
Unlock Full Specs
to access all available technical data

Similar Products

Cadent™ 6M Syringe Pump - 102677-103051-2 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details
Pump, Hydrostatic Test Portable, A-Style, 10,000 Psi - 938-9199 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 10000.0 psi (7031 m of Water)
Liquid Flow 1.900 GPM (7.20 L/min)
View Details
Vertical Selfpriming Side Channel Pumps Type SMV -  - Dickow Pump Company, Inc.
Specs
Pump Type Magnetic Drive Pump; Self-Priming Pump
Media Chemical Pump
View Details
PSD/4 - 54848-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details