Xylem Applied Water Systems Triplex High Pressure Series 03711232

Description
Triplex Hi-Pressure motor driven diaphragm pump Flow rates from 5.3 litres/min (1.4 US gallons/min) Pressure switch control capable of pressures up to 10.5bar (150psi) Model No.: 03711 & 03811 Series Constructed from a selection of materials suitable for handling a broad range of applications Sealed pressure switch and motor Self-priming up to 8 feet (2.3 m) Can be located above supply tank Can run dry for extended periods without damage Applications: Designed for a wide range of applications; Spraying, misting, filtration, cooling, dispensing and pressure boosting. Small boom and spot spraying; Silage treatment; Estate spraying; Livestock and poultry cooling;
Datasheet
Description
Triplex Hi-Pressure motor driven diaphragm pump Flow rates from 5.3 litres/min (1.4 US gallons/min) Pressure switch control capable of pressures up to 10.5bar (150psi) Model No.: 03711 & 03811 Series Constructed from a selection of materials suitable for handling a broad range of applications Sealed pressure switch and motor Self-priming up to 8 feet (2.3 m) Can be located above supply tank Can run dry for extended periods without damage Applications: Designed for a wide range of applications; Spraying, misting, filtration, cooling, dispensing and pressure boosting. Small boom and spot spraying; Silage treatment; Estate spraying; Livestock and poultry cooling;
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triplex High Pressure Series - 03711232 - Xylem Applied Water Systems
Gloucester, MA, USA
Triplex High Pressure Series
03711232
Triplex High Pressure Series 03711232
Triplex Hi-Pressure motor driven diaphragm pump Flow rates from 5.3 litres/min (1.4 US gallons/min) Pressure switch control capable of pressures up to 10.5bar (150psi) Model No.: 03711 & 03811 Series Constructed from a selection of materials suitable for handling a broad range of applications Sealed pressure switch and motor Self-priming up to 8 feet (2.3 m) Can be located above supply tank Can run dry for extended periods without damage Applications: Designed for a wide range of applications; Spraying, misting, filtration, cooling, dispensing and pressure boosting. Small boom and spot spraying; Silage treatment; Estate spraying; Livestock and poultry cooling;

Triplex Hi-Pressure motor driven diaphragm pump

Flow rates from 5.3 litres/min (1.4 US gallons/min)
Pressure switch control capable of pressures up to 10.5bar (150psi)

Model No.: 03711 & 03811 Series

  • Constructed from a selection of materials suitable for handling a broad range of applications
  • Sealed pressure switch and motor
  • Self-priming up to 8 feet (2.3 m)
  • Can be located above supply tank
  • Can run dry for extended periods without damage

Applications:

Designed for a wide range of applications; Spraying, misting, filtration, cooling, dispensing and pressure boosting. Small boom and spot spraying; Silage treatment; Estate spraying; Livestock and poultry cooling;

Supplier's Site Datasheet

Technical Specifications

  Xylem Applied Water Systems
Product Category Liquid Handling Pumps
Product Number 03711232
Product Name Triplex High Pressure Series
Pump Type Diaphragm Pump; Self-Priming Pump; Triplex Pump
Discharge Pressure 100.0 psi (70.31 m of Water)
Liquid Flow 1.400 GPM (5.30 L/min)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
T6A71S-B /FM Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump; Trash Pump; Water Treatment Pump
Discharge Size 6.000 inch (152 mm)
Power Source NoSourceIncluded; Basic
View Details
Chip Trapper™ -  - EXAIR
Specs
Pump Type Wastewater Treatment Pump
Liquid Flow 30.000 GPM (113.64 L/min)
Power Source Air or Pneumatic
View Details
Compact Electric Pump EHW 1650 RC Code EHW 1650 RC - 5201100551001 - Certex UK
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details