Xylem Applied Water Systems 12560 Phenolic Plastic Flex Pump 12560-0001

Description
Flow rate: 5 USgpm, maximum head 20ft (8.7psi) Self-priming from dry up to 2.4m (7.8ft) Model No.: 12560-0001 Easy to service and maintain. Handles hard and soft solids without clogging. Non pulsating flow.
Datasheet
Description
Flow rate: 5 USgpm, maximum head 20ft (8.7psi) Self-priming from dry up to 2.4m (7.8ft) Model No.: 12560-0001 Easy to service and maintain. Handles hard and soft solids without clogging. Non pulsating flow.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
12560 Phenolic Plastic Flex Pump - 12560-0001 - Xylem Applied Water Systems
Gloucester, MA, USA
12560 Phenolic Plastic Flex Pump
12560-0001
12560 Phenolic Plastic Flex Pump 12560-0001
Flow rate: 5 USgpm, maximum head 20ft (8.7psi) Self-priming from dry up to 2.4m (7.8ft) Model No.: 12560-0001 Easy to service and maintain. Handles hard and soft solids without clogging. Non pulsating flow.

Flow rate: 5 USgpm, maximum head 20ft (8.7psi)
Self-priming from dry up to 2.4m (7.8ft)

Model No.: 12560-0001

  • Easy to service and maintain.
  • Handles hard and soft solids without clogging.
  • Non pulsating flow.
Supplier's Site Datasheet

Technical Specifications

  Xylem Applied Water Systems
Product Category Liquid Handling Pumps
Product Number 12560-0001
Product Name 12560 Phenolic Plastic Flex Pump
Pump Type Fire Service Pump; Self-Priming Pump
Discharge Pressure 8.7 psi (6.12 m of Water)
Liquid Flow 4.600 GPM (17.42 L/min)
Discharge Size 0.625 inch (15.87 mm)
Media Temperature 180 F (82 C)
Unlock Full Specs
to access all available technical data

Similar Products

BL Series Disc Pump -  - Lee Co. (The)
Specs
Pump Type Piezoelectric Disc Pumps
Liquid Flow 0.436 GPM (1.65 L/min)
Media Temperature 41 to 104 F (5 to 40 C)
View Details
Chip Trapper™ -  - EXAIR
Specs
Pump Type Wastewater Treatment Pump
Liquid Flow 30.000 GPM (113.64 L/min)
Power Source Air or Pneumatic
View Details
Pumps For Operating  1 to 6 Hydraulic Cylinders Synchronously -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual (optional feature); DC
Pump Housing Material Aluminum
View Details
Pump, Hydrostatic Test Portable, A-Style, 10,000 Psi - 938-9199 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 10000.0 psi (7031 m of Water)
Liquid Flow 1.900 GPM (7.20 L/min)
View Details