Xylem Applied Water Systems LF Series LF122202

Description
Model No.: LF Series Compact Design Measuring 6.4" (162 mm) in Length Fully Automatic Demand Pump Self-priming and Can Operate Dry Without Damage Built-in Thermal Protector Sealed Pressure Switch and Motor Flow Rates to 1.0 GPM (3.8 L/min.) and Operating Pressures to 25 PSI (1.7 bar) Compact automatic demand pump. Sealed pressure switch automaticatly starts and stops pump when discharge valve is opened and closed. Self-prlming so pump can be located above supply tank. Can run dry for extended periods of time without damage. Built-in thermal protector Low amp draw for battery powered applications. Soft compliant Santoprene mounting system.
Datasheet
Description
Model No.: LF Series Compact Design Measuring 6.4" (162 mm) in Length Fully Automatic Demand Pump Self-priming and Can Operate Dry Without Damage Built-in Thermal Protector Sealed Pressure Switch and Motor Flow Rates to 1.0 GPM (3.8 L/min.) and Operating Pressures to 25 PSI (1.7 bar) Compact automatic demand pump. Sealed pressure switch automaticatly starts and stops pump when discharge valve is opened and closed. Self-prlming so pump can be located above supply tank. Can run dry for extended periods of time without damage. Built-in thermal protector Low amp draw for battery powered applications. Soft compliant Santoprene mounting system.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LF Series - LF122202 - Xylem Applied Water Systems
Gloucester, MA, USA
LF Series
LF122202
LF Series LF122202
Model No.: LF Series Compact Design Measuring 6.4" (162 mm) in Length Fully Automatic Demand Pump Self-priming and Can Operate Dry Without Damage Built-in Thermal Protector Sealed Pressure Switch and Motor Flow Rates to 1.0 GPM (3.8 L/min.) and Operating Pressures to 25 PSI (1.7 bar) Compact automatic demand pump. Sealed pressure switch automaticatly starts and stops pump when discharge valve is opened and closed. Self-prlming so pump can be located above supply tank. Can run dry for extended periods of time without damage. Built-in thermal protector Low amp draw for battery powered applications. Soft compliant Santoprene mounting system.

Model No.: LF Series

  • Compact Design Measuring 6.4" (162 mm) in Length
  • Fully Automatic Demand Pump
  • Self-priming and Can Operate Dry Without Damage
  • Built-in Thermal Protector
  • Sealed Pressure Switch and Motor
  • Flow Rates to 1.0 GPM (3.8 L/min.) and Operating Pressures to 25 PSI (1.7 bar)
  • Compact automatic demand pump.
  • Sealed pressure switch automaticatly starts and stops pump when discharge valve is opened and closed.
  • Self-prlming so pump can be located above supply tank.
  • Can run dry for extended periods of time without damage.
  • Built-in thermal protector
  • Low amp draw for battery powered applications.
  • Soft compliant Santoprene mounting system.
Supplier's Site Datasheet

Technical Specifications

  Xylem Applied Water Systems
Product Category Liquid Handling Pumps
Product Number LF122202
Product Name LF Series
Pump Type Diaphragm Pump; Self-Priming Pump
Discharge Pressure 35.0 psi (24.61 m of Water)
Liquid Flow 1.000 GPM (3.79 L/min)
Media Temperature 109 F (43 C)
Unlock Full Specs
to access all available technical data

Similar Products

EVO6 Syringe Pump - E648 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details
Pumps For Operating  1 to 6 Hydraulic Cylinders Synchronously -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual (optional feature); DC
Pump Housing Material Aluminum
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
Above Ground Pump Station - EVERLAST™ Series 5000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 3000.000 GPM (11363.64 L/min)
HP 1.50 to 200.00 HP
View Details