Xylem Applied Water Systems 35L Diesel Refueling Pump 23870-1200

Description
Flow rate: 35 Litres/min (9.5 USgallons/min) Self-priming from dry up to 2.4m (7.8ft) Model No.: 35 l/m 23870 Series High head capability - 6 metres (19 feet). Self priming up to 2.8 metres (9 feet). Vibration tested. IP55 protected motor. Full range of installation accessories. Customised kits for OEM customers. ISO8846 Marine (Ignition Protected)
Datasheet
Description
Flow rate: 35 Litres/min (9.5 USgallons/min) Self-priming from dry up to 2.4m (7.8ft) Model No.: 35 l/m 23870 Series High head capability - 6 metres (19 feet). Self priming up to 2.8 metres (9 feet). Vibration tested. IP55 protected motor. Full range of installation accessories. Customised kits for OEM customers. ISO8846 Marine (Ignition Protected)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
35L Diesel Refueling Pump - 23870-1200 - Xylem Applied Water Systems
Gloucester, MA, USA
35L Diesel Refueling Pump
23870-1200
35L Diesel Refueling Pump 23870-1200
Flow rate: 35 Litres/min (9.5 USgallons/min) Self-priming from dry up to 2.4m (7.8ft) Model No.: 35 l/m 23870 Series High head capability - 6 metres (19 feet). Self priming up to 2.8 metres (9 feet). Vibration tested. IP55 protected motor. Full range of installation accessories. Customised kits for OEM customers. ISO8846 Marine (Ignition Protected)

Flow rate: 35 Litres/min (9.5 USgallons/min)
Self-priming from dry up to 2.4m (7.8ft)

Model No.: 35 l/m 23870 Series

  • High head capability - 6 metres (19 feet).
  • Self priming up to 2.8 metres (9 feet).
  • Vibration tested.
  • IP55 protected motor.
  • Full range of installation accessories.
  • Customised kits for OEM customers.
  • ISO8846 Marine (Ignition Protected)
Supplier's Site Datasheet

Technical Specifications

  Xylem Applied Water Systems
Product Category Liquid Handling Pumps
Product Number 23870-1200
Product Name 35L Diesel Refueling Pump
Pump Type Refueling Pump; Self-Priming Pump
Discharge Pressure 43.8 psi (30.81 m of Water)
Liquid Flow 9.000 GPM (34.09 L/min)
Discharge Size 0.748 inch (19 mm)
Media Temperature 104 F (40 C)
Unlock Full Specs
to access all available technical data

Similar Products

Single Acting Single Stage Gas Booster - AG Models - Haskel International LLC
Specs
Pump Type Booster Pump
Discharge Pressure 39000.0 psi (27420 m of Water)
Power Source Air or Pneumatic
View Details
Air-Operated Chemical Metering Pump - VPA32P-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 2.500 GPM (9.47 L/min)
Discharge Size 0.750 inch (19.05 mm)
View Details
Side-channel Pumps Type SCM -  - Dickow Pump Company, Inc.
Dickow Pump Company, Inc.
Specs
Pump Type Magnetic Drive Pump
Discharge Pressure 580.2 psi (408 m of Water)
Media Temperature 464 F (240 C)
View Details
EVO6 Syringe Pump - E648 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details