Xylem Applied Water Systems Fuel Master 40 50140-0100

Description
Flow rate: Nominal 35 Litres/min (9.3 USgallons/min) at 1500rpm Self-priming from dry up to 1.5m (4.9ft) Model No.: 50130 & 50140 Series By-Pass 40 Includes integral by-pass for use with a trigger nozzle Fuelmaster 40 Fully assembled diesel refueling kit Sits on a standard 205 litre (40 gallon) drum, or can be wall mounted Kit includes pump, suction hose, discharge hose, strainer, trigger nozzle, battery leads & clips, and carrying frame For rapid, efficient diesel fuel transfer Safe and tidy storage when not in use Applications: Designed for refueling large diesel powered vehicles [typical tank sizes 100 - 400 gallons (400 - 1500 liters)] from drums; This pump can be used where high flow rates, heads and superior priming performance is required; Suitable for mounting to excavators, cranes, road rollers (compactors), pavers, agricultural machines, generators, helicopters;Suitable for diesel fuel, kerosene, paraffin, hydraulic oils, oils up to 150 centi Stokes (750 Saybolt Universal) viscosity
Description
Flow rate: Nominal 35 Litres/min (9.3 USgallons/min) at 1500rpm Self-priming from dry up to 1.5m (4.9ft) Model No.: 50130 & 50140 Series By-Pass 40 Includes integral by-pass for use with a trigger nozzle Fuelmaster 40 Fully assembled diesel refueling kit Sits on a standard 205 litre (40 gallon) drum, or can be wall mounted Kit includes pump, suction hose, discharge hose, strainer, trigger nozzle, battery leads & clips, and carrying frame For rapid, efficient diesel fuel transfer Safe and tidy storage when not in use Applications: Designed for refueling large diesel powered vehicles [typical tank sizes 100 - 400 gallons (400 - 1500 liters)] from drums; This pump can be used where high flow rates, heads and superior priming performance is required; Suitable for mounting to excavators, cranes, road rollers (compactors), pavers, agricultural machines, generators, helicopters;Suitable for diesel fuel, kerosene, paraffin, hydraulic oils, oils up to 150 centi Stokes (750 Saybolt Universal) viscosity

Suppliers

Company
Product
Description
Supplier Links
Fuel Master 40 - 50140-0100 - Xylem Applied Water Systems
Gloucester, MA, USA
Fuel Master 40
50140-0100
Fuel Master 40 50140-0100
Flow rate: Nominal 35 Litres/min (9.3 USgallons/min) at 1500rpm Self-priming from dry up to 1.5m (4.9ft) Model No.: 50130 & 50140 Series By-Pass 40 Includes integral by-pass for use with a trigger nozzle Fuelmaster 40 Fully assembled diesel refueling kit Sits on a standard 205 litre (40 gallon) drum, or can be wall mounted Kit includes pump, suction hose, discharge hose, strainer, trigger nozzle, battery leads & clips, and carrying frame For rapid, efficient diesel fuel transfer Safe and tidy storage when not in use Applications: Designed for refueling large diesel powered vehicles [typical tank sizes 100 - 400 gallons (400 - 1500 liters)] from drums; This pump can be used where high flow rates, heads and superior priming performance is required; Suitable for mounting to excavators, cranes, road rollers (compactors), pavers, agricultural machines, generators, helicopters;Suitable for diesel fuel, kerosene, paraffin, hydraulic oils, oils up to 150 centi Stokes (750 Saybolt Universal) viscosity

Flow rate: Nominal 35 Litres/min (9.3 USgallons/min) at 1500rpm
Self-priming from dry up to 1.5m (4.9ft)

Model No.: 50130 & 50140 Series

  • By-Pass 40
  • Includes integral by-pass for use with a trigger nozzle
    Fuelmaster 40
  • Fully assembled diesel refueling kit
  • Sits on a standard 205 litre (40 gallon) drum, or can be wall mounted
  • Kit includes pump, suction hose, discharge hose, strainer, trigger nozzle, battery leads & clips, and carrying frame
  • For rapid, efficient diesel fuel transfer
  • Safe and tidy storage when not in use

Applications:

Designed for refueling large diesel powered vehicles [typical tank sizes 100 - 400 gallons (400 - 1500 liters)] from drums; This pump can be used where high flow rates, heads and superior priming performance is required; Suitable for mounting to excavators, cranes, road rollers (compactors), pavers, agricultural machines, generators, helicopters;Suitable for diesel fuel, kerosene, paraffin, hydraulic oils, oils up to 150 centi Stokes (750 Saybolt Universal) viscosity

Supplier's Site

Technical Specifications

  Xylem Applied Water Systems
Product Category Liquid Handling Pumps
Product Number 50140-0100
Product Name Fuel Master 40
Pump Type Refueling Pump; Self-Priming Pump; Sliding Vane Pump
Unlock Full Specs
to access all available technical data

Similar Products

Mag-Safe -  - Dickow Pump Company, Inc.
Dickow Pump Company, Inc.
Specs
Pump Housing Material Al-alloy, coated
View Details
Hydraulically Driven Gas Booster - H-Drive - Haskel International LLC
Specs
Pump Type Booster Pump
Discharge Pressure 3200.0 to 13050.0 psi (2250 to 9175 m of Water)
Power Source Air or Pneumatic
View Details
Shoebox Air Powered Hydraulic Pumps - 61756 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 6000.0 psi (4218 m of Water)
Liquid Flow 0.216 GPM (0.82 L/min)
View Details
Pressure/Leak, Hand-Operated Pump - HC-PLP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details