Xylem Applied Water Systems 18610 Bronze Utility Pump 18610-0001

Description
18610 Bronze Utility AC Motor Pump Unit Flow rate: Nominal 6 US gallons/min (22.8 Litres/min) Self-priming from dry up to 6ft (1.8m) Pressure up to 1.1 bar Model No.: 18610 Series Easy to service and maintain. Will tolerate abrasive wear (this may affect performance - seek advice from your distributer). Handles hard and soft solids without clogging. Non pulsating flow Applications: General purpose pumping
Description
18610 Bronze Utility AC Motor Pump Unit Flow rate: Nominal 6 US gallons/min (22.8 Litres/min) Self-priming from dry up to 6ft (1.8m) Pressure up to 1.1 bar Model No.: 18610 Series Easy to service and maintain. Will tolerate abrasive wear (this may affect performance - seek advice from your distributer). Handles hard and soft solids without clogging. Non pulsating flow Applications: General purpose pumping

Suppliers

Company
Product
Description
Supplier Links
18610 Bronze Utility Pump - 18610-0001 - Xylem Applied Water Systems
Gloucester, MA, USA
18610 Bronze Utility Pump
18610-0001
18610 Bronze Utility Pump 18610-0001
18610 Bronze Utility AC Motor Pump Unit Flow rate: Nominal 6 US gallons/min (22.8 Litres/min) Self-priming from dry up to 6ft (1.8m) Pressure up to 1.1 bar Model No.: 18610 Series Easy to service and maintain. Will tolerate abrasive wear (this may affect performance - seek advice from your distributer). Handles hard and soft solids without clogging. Non pulsating flow Applications: General purpose pumping

18610 Bronze Utility AC Motor Pump Unit

Flow rate: Nominal 6 US gallons/min (22.8 Litres/min)
Self-priming from dry up to 6ft (1.8m)
Pressure up to 1.1 bar

Model No.: 18610 Series

  • Easy to service and maintain.
  • Will tolerate abrasive wear (this may affect performance - seek advice from your distributer).
  • Handles hard and soft solids without clogging.
  • Non pulsating flow

Applications:

General purpose pumping

Supplier's Site

Technical Specifications

  Xylem Applied Water Systems
Product Category Liquid Handling Pumps
Product Number 18610-0001
Product Name 18610 Bronze Utility Pump
Pump Type Flexible Impeller; Self-Priming Pump
Discharge Pressure 16.0 psi (11.22 m of Water)
Liquid Flow 6.000 GPM (22.73 L/min)
Discharge Size 0.500 inch (12.7 mm)
Media Temperature 180 F (82 C)
Unlock Full Specs
to access all available technical data

Similar Products

Mag-Safe -  - Dickow Pump Company, Inc.
Dickow Pump Company, Inc.
Specs
Pump Housing Material Al-alloy, coated
View Details
Air-Driven Liquid Pump - 1.5 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 240.0 to 45000.0 psi (169 to 31638 m of Water)
Liquid Flow 0.079 to 22.070 GPM (0.30 to 83.60 L/min)
View Details
Shoebox Air Powered Hydraulic Pumps - 61755 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 4500.0 psi (3164 m of Water)
Liquid Flow 0.433 GPM (1.64 L/min)
View Details
Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details