Xylem Applied Water Systems By-Pass 40 50130-1000

Description
Flow rate: Nominal 35 Litres/min (9.3 USgallons/min) at 1500rpm Self-priming from dry up to 1.5m (4.9ft) Model No.: 50130 & 50140 Series By-Pass 40 Includes integral by-pass for use with a trigger nozzle Fuelmaster 40 Fully assembled diesel refueling kit Sits on a standard 205 litre (40 gallon) drum, or can be wall mounted Kit includes pump, suction hose, discharge hose, strainer, trigger nozzle, battery leads & clips, and carrying frame For rapid, efficient diesel fuel transfer Safe and tidy storage when not in use Applications: Designed for refueling large diesel powered vehicles [typical tank sizes 100 - 400 gallons (400 - 1500 liters)] from drums; This pump can be used where high flow rates, heads and superior priming performance is required; Suitable for mounting to excavators, cranes, road rollers (compactors), pavers, agricultural machines, generators, helicopters;Suitable for diesel fuel, kerosene, paraffin, hydraulic oils, oils up to 150 centi Stokes (750 Saybolt Universal) viscosity
Description
Flow rate: Nominal 35 Litres/min (9.3 USgallons/min) at 1500rpm Self-priming from dry up to 1.5m (4.9ft) Model No.: 50130 & 50140 Series By-Pass 40 Includes integral by-pass for use with a trigger nozzle Fuelmaster 40 Fully assembled diesel refueling kit Sits on a standard 205 litre (40 gallon) drum, or can be wall mounted Kit includes pump, suction hose, discharge hose, strainer, trigger nozzle, battery leads & clips, and carrying frame For rapid, efficient diesel fuel transfer Safe and tidy storage when not in use Applications: Designed for refueling large diesel powered vehicles [typical tank sizes 100 - 400 gallons (400 - 1500 liters)] from drums; This pump can be used where high flow rates, heads and superior priming performance is required; Suitable for mounting to excavators, cranes, road rollers (compactors), pavers, agricultural machines, generators, helicopters;Suitable for diesel fuel, kerosene, paraffin, hydraulic oils, oils up to 150 centi Stokes (750 Saybolt Universal) viscosity

Suppliers

Company
Product
Description
Supplier Links
By-Pass 40 - 50130-1000 - Xylem Applied Water Systems
Gloucester, MA, USA
By-Pass 40
50130-1000
By-Pass 40 50130-1000
Flow rate: Nominal 35 Litres/min (9.3 USgallons/min) at 1500rpm Self-priming from dry up to 1.5m (4.9ft) Model No.: 50130 & 50140 Series By-Pass 40 Includes integral by-pass for use with a trigger nozzle Fuelmaster 40 Fully assembled diesel refueling kit Sits on a standard 205 litre (40 gallon) drum, or can be wall mounted Kit includes pump, suction hose, discharge hose, strainer, trigger nozzle, battery leads & clips, and carrying frame For rapid, efficient diesel fuel transfer Safe and tidy storage when not in use Applications: Designed for refueling large diesel powered vehicles [typical tank sizes 100 - 400 gallons (400 - 1500 liters)] from drums; This pump can be used where high flow rates, heads and superior priming performance is required; Suitable for mounting to excavators, cranes, road rollers (compactors), pavers, agricultural machines, generators, helicopters;Suitable for diesel fuel, kerosene, paraffin, hydraulic oils, oils up to 150 centi Stokes (750 Saybolt Universal) viscosity

Flow rate: Nominal 35 Litres/min (9.3 USgallons/min) at 1500rpm
Self-priming from dry up to 1.5m (4.9ft)

Model No.: 50130 & 50140 Series

  • By-Pass 40
  • Includes integral by-pass for use with a trigger nozzle
    Fuelmaster 40
  • Fully assembled diesel refueling kit
  • Sits on a standard 205 litre (40 gallon) drum, or can be wall mounted
  • Kit includes pump, suction hose, discharge hose, strainer, trigger nozzle, battery leads & clips, and carrying frame
  • For rapid, efficient diesel fuel transfer
  • Safe and tidy storage when not in use

Applications:

Designed for refueling large diesel powered vehicles [typical tank sizes 100 - 400 gallons (400 - 1500 liters)] from drums; This pump can be used where high flow rates, heads and superior priming performance is required; Suitable for mounting to excavators, cranes, road rollers (compactors), pavers, agricultural machines, generators, helicopters;Suitable for diesel fuel, kerosene, paraffin, hydraulic oils, oils up to 150 centi Stokes (750 Saybolt Universal) viscosity

Supplier's Site

Technical Specifications

  Xylem Applied Water Systems
Product Category Liquid Handling Pumps
Product Number 50130-1000
Product Name By-Pass 40
Pump Type Refueling Pump; Self-Priming Pump; Sliding Vane Pump
Unlock Full Specs
to access all available technical data

Similar Products

Cadent™ 3 Syringe Pump - 100277 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details
Water Pumps - 2145256 - RS Components, Ltd.
RS Components, Ltd.
Specs
HP 1.54 HP
Power Source 230 v
Pump Housing Material Brass Bronze; Brass
View Details
Breadbox Air Powered Hydraulic Pumps - 61762 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 5000.0 psi (3515 m of Water)
Liquid Flow 1.299 GPM (4.92 L/min)
View Details
Underground Pump Station - Custom Series - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 6000.000 GPM (22727.27 L/min)
HP 1.50 to 300.00 HP
View Details