15 Position D-Sub Receptacle, Female Sockets Connector
CONN D-SUB RCPT 15POS R/A SLDR
CONN D-SUB RCPT 15POS R/A SLDR,Receptacl
| DigiKey | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Powell Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2057-DA15-SL-25-ND | 1001-DA15-SL-25 | DA15-SL-25 | DA15-SL-25 |
| Product Name | D-Sub Connector Assemblies | D-Sub Connectors | D-Sub Connectors | USB Connectors |
| Category | D-Sub Connector | |||
| Connector Type | Receptacle, Female Sockets | D-Sub Connector | D-Sub Connector | USB |
| Mounting | Through Hole, Right Angle | |||
| Voltage Rating | 250 volts |