D-Subminiature, D-Sub Standard Board Mount Connector, Input Output Connectors, Signal 25 Way Pin Right Angle + Harpoon., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Part Number DB25P564GTXLF.
DB25P564GTXLF-DSUB R/A STB 25PIN LF
25 Position D-Sub Plug, Male Pins Connector
CONN D-SUB PLUG 25POS R/A SLDR
DB25P564GTXLF-DSUB R/A STB 25PIN LF / Tray RoHS Compliant: Yes
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | DB25P564GTXLF | DB25P564GTXLF | 609-DB25P564GTXLF-ND | DB25P564GTXLF | 68K3226 |
| Product Name | D-Subminiature | D-Sub Connectors | D-Sub Connector Assemblies | D-Sub Connector Assemblies | Db25P564Gtxlf-Dsub R/a Stb 25Pin Lf / Tray Rohs Compliant Amphenol Communications Solutions |
| Connector Type | D-Sub Connector; PC Card Connector | D-Sub Connector | Plug, Male Pins | D-Sub Connector | D-Sub Connector |
| Geometry | Right Angle | ||||
| Termination | Solder Tail | Solder | |||
| Mounting | Harpoon | Through Hole, Right Angle | Through Hole, Right Angle | ||
| Voltage Rating | 300 volts | 300 volts |