D-Subminiature, High Performance D-Sub Power Board Mount Connector, Input Output Connectors, 15 Way Pin Wire Wrap, without Accessory., D-Subminiature - PCB Connector 15 Way Pin Wire Wrap, without Accessory
DAP15P465TXLF-DSUB DP STB 15 PIN
15 Position D-Sub Plug, Male Pins Connector
D SUB CONN, PLUG, 15POS, WIRE WRAP ROHS COMPLIANT: YES
| Amphenol Communications Solutions | Heilind Electronics, Inc. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | DAP15P465TXLF | DAP15P465TXLF | DAP15P465TXLF | 609-2817-ND | 68AH9489 |
| Product Name | D-Subminiature | Connectors Unreviewed | D-Sub Connectors | D-Sub Connector Assemblies | D Sub Conn, Plug, 15Pos, Wire Wrap Rohs Compliant Amphenol Communications Solutions |
| Connector Type | D-Sub Connector; PC Card Connector | D-Sub Connector | D-Sub Connector | Plug, Male Pins | |
| Termination | Solder Tail | ||||
| Mounting | Without Accessory | Panel Mount, Through Hole | |||
| Voltage Rating | 1000 volts | 1000 volts |