"64 (2 x 32) Pos DIP, 0.75"" (19.05mm) Row Spacing Socket Gold Through Hole"
1.778mm (0.07) Pitch Throughboard Shrin
SOCKET IC, SHRINK, DIP, 64WAY; No. of Contacts:64Contacts;
CONN IC DIP SOCKET 64POS GOLD
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | D8864-42-ND | D8864-42 | 91K9578 | D8864-42 |
| Product Name | IC Sockets | IC & Component Sockets | Socket Ic, Shrink, Dip, 64Way; No. Of Contacts Harwin | Sockets for ICs, Transistors |
| Mounting | Through Hole |