D-Subminiature, D-Sub Standard Board Mount Connector, Input Output Connectors, Signal 50 way Socket Straight Solder, 200 cycles, Harpoons + Threaded Insert UNC 4 - 40 + Elec cont., 1.6mm PCB thickness., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Delta D Part Number D50S24A4GX00LF.
D50S24A4GX00LF-DSUB S/S STB 50 SOCK LF
50 Position D-Sub Receptacle, Female Sockets Connector
CONN D-SUB RCPT 50POS VERT SLDR
D SUB CONN, RCPT, DD, 50POS, SOLDER; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:Delta D Series; No. of Contacts:50Contacts;
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | D50S24A4GX00LF | D50S24A4GX00LF | 609-6504-ND | D50S24A4GX00LF | 62K4542 |
| Product Name | D-Subminiature | D-Sub Connectors | D-Sub Connector Assemblies | D-Sub Connector Assemblies | D Sub Conn, Rcpt, Dd, 50Pos, Solder; D Sub Connector Type Amphenol Communications Solutions |
| Connector Type | D-Sub Connector; PC Card Connector | D-Sub Connector | Receptacle, Female Sockets | D-Sub Connector | D-Sub Connector |
| Geometry | Straight | ||||
| Termination | Solder Tail | Solder | Solder | ||
| Mounting | Harpoons + Threaded Insert UNC 4-40 + Electrical continuity | Through Hole | Through Hole |