Amphenol Corporation D-Subminiature D3W3P36A6GV08LF

Description
D-Subminiature, D-Sub Power Board Mount Connectors, Input Output Connectors, Full Power 3W3 Pin Right Angle Solder 30A, US Standard, 500 Cycles, Front: Female Screw Lock UNC 4.40, Back: Harpoons for 1.6mm PCB Thickness., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Sub Power Board Mount Connectors, part number D3W3P36A6GV08LF.
Request a Quote Datasheet
Description
D-Subminiature, D-Sub Power Board Mount Connectors, Input Output Connectors, Full Power 3W3 Pin Right Angle Solder 30A, US Standard, 500 Cycles, Front: Female Screw Lock UNC 4.40, Back: Harpoons for 1.6mm PCB Thickness., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Sub Power Board Mount Connectors, part number D3W3P36A6GV08LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Subminiature - D3W3P36A6GV08LF - Amphenol Communications Solutions
Nashua, NH, United States
D-Subminiature
D3W3P36A6GV08LF
D-Subminiature D3W3P36A6GV08LF
D-Subminiature, D-Sub Power Board Mount Connectors, Input Output Connectors, Full Power 3W3 Pin Right Angle Solder 30A, US Standard, 500 Cycles, Front: Female Screw Lock UNC 4.40, Back: Harpoons for 1.6mm PCB Thickness., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Sub Power Board Mount Connectors, part number D3W3P36A6GV08LF.

D-Subminiature, D-Sub Power Board Mount Connectors, Input Output Connectors, Full Power 3W3 Pin Right Angle Solder 30A, US Standard, 500 Cycles, Front: Female Screw Lock UNC 4.40, Back: Harpoons for 1.6mm PCB Thickness., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Sub Power Board Mount Connectors, part number D3W3P36A6GV08LF.

Supplier's Site Datasheet
Singapore, Singapore
30A 300V Electronic Connector
339-D3W3P36A6GV08LF
30A 300V Electronic Connector 339-D3W3P36A6GV08LF
3 Pos Male D-Sub Connector, 30A, 300V, Solder, Right Angle Product overview: D3W3P36A6GV08LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 30A, 300V, Electronic Connector, D-Sub Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 339-D3W3P36A6GV08LF can be used for catalog matching and distributor lookup.

3 Pos Male D-Sub Connector, 30A, 300V, Solder, Right Angle Product overview: D3W3P36A6GV08LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 30A, 300V, Electronic Connector, D-Sub Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 339-D3W3P36A6GV08LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
D-Sub Connectors
D3W3P36A6GV08LF
D-Sub Connectors D3W3P36A6GV08LF
D3W3P36A6GV08LF-DSUB R/A STB 3W3 PIN LF

D3W3P36A6GV08LF-DSUB R/A STB 3W3 PIN LF

Buy Now
D-Sub Connector Assemblies - 609-2825-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
609-2825-ND
D-Sub Connector Assemblies 609-2825-ND
3 (Power) Position D-Sub, Combo Plug, Male Pins Connector

3 (Power) Position D-Sub, Combo Plug, Male Pins Connector

Buy Now Datasheet
D-Sub Conn, Combination, R/a Plug, Da3W3; Product Range Amphenol Communications Solutions - 68K3524 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Conn, Combination, R/a Plug, Da3W3; Product Range Amphenol Communications Solutions
68K3524
D-Sub Conn, Combination, R/a Plug, Da3W3; Product Range Amphenol Communications Solutions 68K3524
D-SUB CONN, COMBINATION, R/A PLUG, DA3W3; Product Range:Delta D Series; Insert Arrangement:DA-3W3; Gender:Plug; No. of Contacts:3Contacts; Contact Type:3 Power; Contact Termination Type:Solder; Connector Body Material:Steel Body RoHS Compliant: Yes

D-SUB CONN, COMBINATION, R/A PLUG, DA3W3; Product Range:Delta D Series; Insert Arrangement:DA-3W3; Gender:Plug; No. of Contacts:3Contacts; Contact Type:3 Power; Contact Termination Type:Solder; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number D3W3P36A6GV08LF 339-D3W3P36A6GV08LF D3W3P36A6GV08LF 609-2825-ND 68K3524
Product Name D-Subminiature 30A 300V Electronic Connector D-Sub Connectors D-Sub Connector Assemblies D-Sub Conn, Combination, R/a Plug, Da3W3; Product Range Amphenol Communications Solutions
Connector Type D-Sub Connector; PC Card Connector D-Sub Connector Plug, Male Pins D-Sub Connector
Gender Female / Jack Male / Plug Male / Plug
Geometry Right Angle
Termination Solder Tail Solder Solder
Voltage Rating 300 volts 300 volts 300 volts
Unlock Full Specs
to access all available technical data