D-Subminiature, High Performance D-Sub Power Board Mount Connectors, Input Output Connectors, machined contacts 15 Way Pin Straight spill, D-Subminiature - PCB Connector, machined contacts 15 Way Pin Straight spill with Spacer
15 Position D-Sub Plug, Male Pins Connector
DAMS15P300-DSUB DM SIG STB 15 PIN
DAMS15P300-DSUB DM SIG STB 15 PIN / Tray
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | DAMS15P300 | DAMS15P300-ND | DAMS15P300 | 24AC7864 |
| Product Name | D-Subminiature | D-Sub Connector Assemblies | D-Sub Connectors | Dams15P300-Dsub Dm Sig Stb 15 Pin / Tray Amphenol Communications Solutions |
| Connector Type | D-Sub Connector; PC Card Connector | Plug, Male Pins | D-Sub Connector | D-Sub Connector |
| Geometry | Straight | |||
| Termination | Solder Tail | |||
| Mounting | Spacer | Through Hole | ||
| Voltage Rating | 300 volts | 300 volts |