D-Subminiature, High Performance D-Sub Power Board Mount Connector, Input Output Connectors, 15 Way Socket Right Angle, Female Screw (UNC 4-40), board lock., D-Subminiature - PCB Connector 15 Way Socket Right Angle, Female Screw (UNC 4-40), board lock
DAPV15S565GTLF-DSUB DP SIGNALR/A STB 15
15 Position D-Sub Receptacle, Female Sockets Connector
DAPV15S565GTLF-DSUB DP SIGNALR/A STB 15 / Tray RoHS Compliant: Yes
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | DAPV15S565GTLF | DAPV15S565GTLF | 609-2831-ND | 82T3754 |
| Product Name | D-Subminiature | D-Sub Connectors | D-Sub Connector Assemblies | Dapv15S565Gtlf-Dsub Dp Signalr/a Stb 15 / Tray Rohs Compliant Amphenol Communications Solutions |
| Connector Type | D-Sub Connector; PC Card Connector | D-Sub Connector | Receptacle, Female Sockets | D-Sub Connector |
| Gender | Female / Jack | |||
| Geometry | Right Angle | |||
| Termination | Solder Tail | |||
| Mounting | Female Screw UNC 4-40 + Board lock | Through Hole, Right Angle |