D-Subminiature, D-Sub Power Board Mount Connectors, Input Output Connectors, Full Power 5W5 Pin Right Angle Solder 30A, US Standard, 500 Cycles, Front: Threaded insert M3, Back: Harpoons for 1.6mm PCB Thickness., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Sub Power Board Mount Connectors, part number D5W5P36A6GL3BLF.
D Subminiature Connector, 5 Contact(s), Male, Solder Terminal, M3, LEAD FREE Product overview: D5W5P36A6GL3BLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 339-D5W5P36A6GL3BLF can be used for catalog matching and distributor lookup.
5 (Power) Position D-Sub, Combo Plug, Male Pins Connector
D-SUB CONN, COMBINATION, R/A PLUG, DB5W5; Product Range:Delta D Series; Insert Arrangement:DB-5W5; Gender:Plug; No. of Contacts:5Contacts; Contact Type:5 Power; Contact Termination Type:Solder; Connector Body Material:Steel Body RoHS Compliant: Yes
| Amphenol Communications Solutions | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | D5W5P36A6GL3BLF | 339-D5W5P36A6GL3BLF | 609-4407-ND | 63AC9357 |
| Product Name | D-Subminiature | Electronic Connector | D-Sub Connector Assemblies | D-Sub Conn, Combination, R/a Plug, Db5W5; Product Range Amphenol Communications Solutions |
| Connector Type | D-Sub Connector; PC Card Connector | Plug, Male Pins | D-Sub Connector | |
| Geometry | Right Angle | |||
| Termination | Solder Tail | Solder | Solder | |
| Voltage Rating | 300 volts | 300 volts | 300 volts | |
| Gender | Male / Plug | Male / Plug |