HARWIN IC & Component Sockets D95040-42

Description
2.54mm (0.1) Pitch Dual Row Extended IC
Request a Quote Datasheet
Description
2.54mm (0.1) Pitch Dual Row Extended IC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
IC & Component Sockets
D95040-42
IC & Component Sockets D95040-42
2.54mm (0.1) Pitch Dual Row Extended IC

2.54mm (0.1) Pitch Dual Row Extended IC

Buy Now
IC Sockets - D95040-42-ND - DigiKey
Thief River Falls, MN, United States
IC Sockets
D95040-42-ND
IC Sockets D95040-42-ND
"42 (2 x 21) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Gold Through Hole"

"42 (2 x 21) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Gold Through Hole"

Buy Now Datasheet
Socket Ic, Dil, Extended; No. Of Contacts Harwin - 96K9093 - Newark, An Avnet Company
Chicago, IL, United States
Socket Ic, Dil, Extended; No. Of Contacts Harwin
96K9093
Socket Ic, Dil, Extended; No. Of Contacts Harwin 96K9093
SOCKET IC, DIL, EXTENDED; No. of Contacts:40Contacts; Connector Type:DIP; Pitch Spacing:2.54mm; Product Range:D95 Series; Row Pitch:15.24mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; SVHC:Lead RoHS Compliant: Yes

SOCKET IC, DIL, EXTENDED; No. of Contacts:40Contacts; Connector Type:DIP; Pitch Spacing:2.54mm; Product Range:D95 Series; Row Pitch:15.24mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; SVHC:Lead RoHS Compliant: Yes

Supplier's Site
Sockets for ICs, Transistors - D95040-42 - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
D95040-42
Sockets for ICs, Transistors D95040-42
CONN IC DIP SOCKET 42POS GOLD

CONN IC DIP SOCKET 42POS GOLD

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number D95040-42 D95040-42-ND 96K9093 D95040-42
Product Name IC & Component Sockets IC Sockets Socket Ic, Dil, Extended; No. Of Contacts Harwin Sockets for ICs, Transistors
Mounting Through Hole
Unlock Full Specs
to access all available technical data