D-Subminiature, D-Sub Standard Board Mount Connectors, Input Output Connectors, 15 Way, Socket, Right Angle, 200 Cycles, Harpoon, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number DA15S564GTLF.
15 Position D-Sub Receptacle, Female Sockets Connector
DA15S564GTLF-DSUB R/A STB 15SOCKET LF
Conn D-Subminiature SKT 15 POS 2.74mm Solder RA Thru-Hole 15 Terminal 1 Port Product overview: DA15S564GTLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-DA15S564GTLF can be used for catalog matching and distributor lookup.
DA15S564GTLF-DSUB R/A STB 15SOCKET LF ROHS COMPLIANT: YES
DA15S564GTLF-DSUB R/A STB 15SOCKET LF / Tray RoHS Compliant: Yes
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | DA15S564GTLF | DA15S564GTLF-ND | DA15S564GTLF | 438-DA15S564GTLF | 37AH9968 |
| Product Name | D-Subminiature | D-Sub Connector Assemblies | D-Sub Connectors | Electronic Connector | Da15S564Gtlf-Dsub R/a Stb 15Socket Lf Rohs Compliant Amphenol Communications Solutions |
| Connector Type | D-Sub Connector; PC Card Connector | Receptacle, Female Sockets | D-Sub Connector | D-Sub Connector | |
| Geometry | Right Angle | ||||
| Termination | Solder Tail | Solder | |||
| Mounting | Harpoon | Through Hole, Right Angle | |||
| Category | D-Sub Connector |