D-Subminiature, D-Sub Standard Board Mount Connector, Input Output Connectors, Signal 15 Way Pin Right Angle, 200 cycles., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Part Number DA15P564TXLF.
15 Position D-Sub Plug, Male Pins Connector
DA15P564TXLF-DSUB R/A STB 15 PINLF
DA15P564TXLF-DSUB R/A STB 15 PINLF / Tray RoHS Compliant: Yes
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | DA15P564TXLF | DA15P564TXLF-ND | DA15P564TXLF | 44Y9121 |
| Product Name | D-Subminiature | D-Sub Connector Assemblies | D-Sub Connectors | Da15P564Txlf-Dsub R/a Stb 15 Pinlf / Tray Rohs Compliant Amphenol Communications Solutions |
| Connector Type | D-Sub Connector; PC Card Connector | Plug, Male Pins | D-Sub Connector | D-Sub Connector |
| Geometry | Right Angle | |||
| Termination | Solder Tail | |||
| Mounting | Without Accessory | Through Hole, Right Angle |