DSUB 15M PCB RA P GF TIN
15 Position D-Sub Receptacle, Female Sockets Connector
D SUB CONNECTOR, RECEPTACLE, 15 POSITION; No. of Contacts:15Contacts;
| PEI-Genesis | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | ITT Cannon DAMP15SJA197 | 1003-3000-ND | 01K1480 |
| Product Name | D-Sub Connector Assemblies | D Sub Connector, Receptacle, 15 Position; No. Of Contacts Itt Cannon | |
| Connector Type | D-Sub Connector | Receptacle, Female Sockets | D-Sub Connector |
| Category | D-Sub Connector | ||
| Mounting | Panel Mount, Through Hole, Right Angle |