CONN D-SUB PLUG 25POS VERT SLDR
25 Position D-Sub Plug, Male Pins Connector
D-SUB PCB & WIRE WRAP PCB TAIL .120" MT HOLES
CONN D-SUB PLUG 25POS VERT SLDR,Plug, Ma
| New Yorker Electronics Co., Inc. | DigiKey | Heilind Electronics, Inc. | Powell Electronics, Inc. | Powell Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1001-DB25-PT-1 | 2057-DB25-PT-1-ND | DB25-PT-1 | DB25-PT-1 | DB25-PT-1 |
| Product Name | D-Sub Connectors | D-Sub Connector Assemblies | Connectors Unreviewed | D-Sub Connectors | USB Connectors |
| Connector Type | D-Sub Connector | Plug, Male Pins | D-Sub Connector | D-Sub Connector | USB |
| Category | D-Sub Connector | ||||
| Mounting | Through Hole | ||||
| Voltage Rating | 250 volts |