D-Subminiature, High Performance D-Sub Power Board Mount Connectors, Input Output Connectors, machined contacts 15 Way Pin Straight Spill, D-Subminiature - PCB Connector, machined contacts 15 Way Pin Straight Spill, Female screw UNC 4-40, board lock
15 Position D-Sub Plug, Male Pins Connector
DAPV15P365GTXLF-DSUB
DAPV15P365GTXLF-DSUB
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | DAPV15P365GTXLF | DAPV15P365GTXLF-ND | DAPV15P365GTXLF | 11N8989 |
| Product Name | D-Subminiature | D-Sub Connector Assemblies | D-Sub Connectors | Dapv15P365Gtxlf-Dsub Dp Signal Stb 15Pin / Tray Rohs Compliant Amphenol Communications Solutions |
| Connector Type | D-Sub Connector; PC Card Connector | Plug, Male Pins | D-Sub Connector | D-Sub Connector |
| Geometry | Straight | |||
| Termination | Solder Tail | |||
| Mounting | Female Screw UNC 4-40 + Board lock | Through Hole | ||
| Voltage Rating | 1000 volts | 1000 volts |