D-Subminiature, D-Sub Power Board Mount Connectors, Input Output Connectors, Full Power 3V3 Pin Right Angle Solder 30A, Europe Standard, 200 Cycles, Front: Without Accessory, Back: Metal Brackets., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Sub Power Board Mount Connectors, part number DA3V3P500M30LF.
3 (Power) Position D-Sub, Combo Plug, Male Pins Connector
DA3V3P500M30LF-DSUB POWER STB 3V3 PIN
DA3V3P500M30LF-DSUB POWER STB 3V3 PIN / Tray
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | DA3V3P500M30LF | DA3V3P500M30LF-ND | DA3V3P500M30LF | 24AC7911 |
| Product Name | D-Subminiature | D-Sub Connector Assemblies | D-Sub Connectors | Da3V3P500M30Lf-Dsub Power Stb 3V3 Pin / Tray Amphenol Communications Solutions |
| Connector Type | D-Sub Connector; PC Card Connector | Plug, Male Pins | D-Sub Connector | D-Sub Connector |
| Geometry | Right Angle | |||
| Termination | Solder Tail | |||
| Voltage Rating | 300 volts | 300 volts |