D-Subminiature, High Performance D-Sub Power Board Mount Connectors, Input Output Connectors, machined contacts 15 Way Socket Right Angle, D-Subminiature - PCB Connector, machined contacts 15 Way Socket Right Angle
15 Position D-Sub Receptacle, Female Sockets Connector
DAM15S532N-DSUB DM SIGNAL STB 15SOC
DAM15S532N-DSUB DM SIGNAL STB 15SOC / Bulk
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | DAM15S532N | DAM15S532N-ND | DAM15S532N | 21K8617 |
| Product Name | D-Subminiature | D-Sub Connector Assemblies | D-Sub Connectors | Dam15S532N-Dsub Dm Signal Stb 15Soc / Bulk Amphenol Communications Solutions |
| Connector Type | D-Sub Connector; PC Card Connector | Receptacle, Female Sockets | D-Sub Connector | D-Sub Connector |
| Geometry | Right Angle | |||
| Termination | Solder Tail | |||
| Mounting | Without Accessory | Through Hole, Right Angle | ||
| Voltage Rating | 300 volts | 300 volts |