Amphenol Corporation D-Subminiature DAL7W2P500M30LF

Description
D-Subminiature, D-Sub Power Board Mount Connectors, Input Output Connectors, Mixed Signal and Power 7W2 Pin Right Angle Solder 30A, Europe Standard, 200 Cycles, Front: Threaded Insert M3, Back: Metal Brackets., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Sub Power Board Mount Connectors, part number DAL7W2P500M30LF.
Request a Quote Datasheet
Description
D-Subminiature, D-Sub Power Board Mount Connectors, Input Output Connectors, Mixed Signal and Power 7W2 Pin Right Angle Solder 30A, Europe Standard, 200 Cycles, Front: Threaded Insert M3, Back: Metal Brackets., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Sub Power Board Mount Connectors, part number DAL7W2P500M30LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Subminiature - DAL7W2P500M30LF - Amphenol Communications Solutions
Nashua, NH, United States
D-Subminiature
DAL7W2P500M30LF
D-Subminiature DAL7W2P500M30LF
D-Subminiature, D-Sub Power Board Mount Connectors, Input Output Connectors, Mixed Signal and Power 7W2 Pin Right Angle Solder 30A, Europe Standard, 200 Cycles, Front: Threaded Insert M3, Back: Metal Brackets., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Sub Power Board Mount Connectors, part number DAL7W2P500M30LF.

D-Subminiature, D-Sub Power Board Mount Connectors, Input Output Connectors, Mixed Signal and Power 7W2 Pin Right Angle Solder 30A, Europe Standard, 200 Cycles, Front: Threaded Insert M3, Back: Metal Brackets., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Sub Power Board Mount Connectors, part number DAL7W2P500M30LF.

Supplier's Site Datasheet
D-Sub Connector Assemblies - 609-5417-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
609-5417-ND
D-Sub Connector Assemblies 609-5417-ND
7 (5 + 2 Power) Position D-Sub, Combo Plug, Male Pins Connector

7 (5 + 2 Power) Position D-Sub, Combo Plug, Male Pins Connector

Buy Now Datasheet
Swedesboro, NJ, United States
D-Sub Connectors
DAL7W2P500M30LF
D-Sub Connectors DAL7W2P500M30LF
DAL7W2P500M30LF-DSUN POWER STB 7W2 PIN

DAL7W2P500M30LF-DSUN POWER STB 7W2 PIN

Buy Now
Singapore, Singapore
Electronic Connector
339-DAL7W2P500M30LF
Electronic Connector 339-DAL7W2P500M30LF
Conn D-Subminiature PIN 2Power/5Signal POS Solder RA Thru-Hole 7 Terminal 1 Port Product overview: DAL7W2P500M30LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 339-DAL7W2P500M30LF can be used for catalog matching and distributor lookup.

Conn D-Subminiature PIN 2Power/5Signal POS Solder RA Thru-Hole 7 Terminal 1 Port Product overview: DAL7W2P500M30LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 339-DAL7W2P500M30LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D-Sub Conn, Combination, R/a Plug, Da7W2; Product Range Amphenol Communications Solutions - 24AC7853 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Conn, Combination, R/a Plug, Da7W2; Product Range Amphenol Communications Solutions
24AC7853
D-Sub Conn, Combination, R/a Plug, Da7W2; Product Range Amphenol Communications Solutions 24AC7853
D-SUB CONN, COMBINATION, R/A PLUG, DA7W2; Product Range:DW Series; Insert Arrangement:DA-7W2; Gender:Plug; No. of Contacts:7Contacts; Contact Type:5 Signal, 2 Power; Contact Termination Type:Solder; Connector Body Material:Steel BodyRoHS Compliant: Yes

D-SUB CONN, COMBINATION, R/A PLUG, DA7W2; Product Range:DW Series; Insert Arrangement:DA-7W2; Gender:Plug; No. of Contacts:7Contacts; Contact Type:5 Signal, 2 Power; Contact Termination Type:Solder; Connector Body Material:Steel BodyRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DAL7W2P500M30LF 609-5417-ND DAL7W2P500M30LF 339-DAL7W2P500M30LF 24AC7853
Product Name D-Subminiature D-Sub Connector Assemblies D-Sub Connectors Electronic Connector D-Sub Conn, Combination, R/a Plug, Da7W2; Product Range Amphenol Communications Solutions
Connector Type D-Sub Connector; PC Card Connector Plug, Male Pins D-Sub Connector D-Sub Connector
Geometry Right Angle
Termination Solder Tail Solder Solder
Voltage Rating 300 volts 300 volts 300 volts
Category D-Sub Connector
Unlock Full Specs
to access all available technical data