D-Subminiature, High Performance D-Sub Power Board Mount Connectors, Input Output Connectors, machined contacts 15 Way Socket Right Angle, D-Subminiature - PCB Connector, machined contacts 15 Way Socket Right Angle, w/o bracket
15 Position D-Sub Receptacle, Female Sockets Connector
DAP15S565CTLF-DSUB DP R/A STB 15SOC LF
DAP15S565CTLF-DSUB DP R/A STB 15SOC LF / Bulk RoHS Compliant: Yes
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | DAP15S565CTLF | DAP15S565CTLF-ND | DAP15S565CTLF | 51Y6245 |
| Product Name | D-Subminiature | D-Sub Connector Assemblies | D-Sub Connectors | Dap15S565Ctlf-Dsub Dp R/a Stb 15Soc Lf / Bulk Rohs Compliant Amphenol Communications Solutions |
| Connector Type | D-Sub Connector; PC Card Connector | Receptacle, Female Sockets | D-Sub Connector | D-Sub Connector |
| Geometry | Right Angle | |||
| Termination | Solder Tail | |||
| Mounting | Without Bracket | Through Hole, Right Angle | ||
| Voltage Rating | 1000 volts | 1000 volts |