D-Subminiature, D-Sub Hybrid Connectors, Input Output Connectors, Mixed Signal and Power 7W2 Pin Right Angle, 200 Cycles, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Sub Power Board Mount Connectors, part number DA7W2P500A00LF.
7 (5 + 2 Power) Position D-Sub, Combo Plug, Male Pins Connector
DA7W2P500A00LF-DSUB POWER STB 7W2 PIN
DA7W2P500A00LF-DSUB POWER STB 7W2 PIN / Tray
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | DA7W2P500A00LF | DA7W2P500A00LF-ND | DA7W2P500A00LF | 24AC7928 |
| Product Name | D-Subminiature | D-Sub Connector Assemblies | D-Sub Connectors | Da7W2P500A00Lf-Dsub Power Stb 7W2 Pin / Tray Amphenol Communications Solutions |
| Connector Type | D-Sub Connector | Plug, Male Pins | D-Sub Connector | D-Sub Connector |
| Geometry | Right Angle | |||
| Termination | Solder Tail | |||
| Voltage Rating | 300 volts | 300 volts |