D-Subminiature, D-Sub Standard Board Mount Connector, Input Output Connectors, Signal 15 Way Pin Right Angle, 500 cycles, w/o plastic bracket., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Part Number DA15P565CTXLF.
15 Position D-Sub Plug, Male Pins Connector
DA15P565CTXLF-DSUB R/A STB 15PIN LF
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | DA15P565CTXLF | DA15P565CTXLF-ND | DA15P565CTXLF |
| Product Name | D-Subminiature | D-Sub Connector Assemblies | D-Sub Connectors |
| Connector Type | D-Sub Connector; PC Card Connector | Plug, Male Pins | D-Sub Connector |
| Geometry | Right Angle | ||
| Termination | Solder Tail | ||
| Mounting | Without Bracket | Through Hole, Right Angle |