D-Subminiature, D-Sub Standard Board Mount Connectors, Input Output Connectors, 15 Way, Pin, Right Angle, 500 Cycles, Metal Bracket, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number DA15P565MTXLF.
15 Position D-Sub Plug, Male Pins Connector
DA15P565MTXLF-DSUB R/A STB 15 PIN LF
DA15P565MTXLF-DSUB R/A STB 15 PIN LF / Tray RoHS Compliant: Yes
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | DA15P565MTXLF | DA15P565MTXLF-ND | DA15P565MTXLF | 68K3219 |
| Product Name | D-Subminiature | D-Sub Connector Assemblies | D-Sub Connectors | Da15P565Mtxlf-Dsub R/a Stb 15 Pin Lf / Tray Rohs Compliant Amphenol Communications Solutions |
| Connector Type | D-Sub Connector; PC Card Connector | Plug, Male Pins | D-Sub Connector | D-Sub Connector |
| Geometry | Right Angle | |||
| Termination | Solder Tail | |||
| Mounting | Metal bracket | Through Hole, Right Angle |