D-Subminiature, D-Sub Standard Board Mount Connector, Input Output Connectors, Signal 50 way Pin Straight Solder, 200 cycles, Harpoons + Female Screw UNC 4 - 40 + Elec cont., 1.6mm PCB thickness., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Delta D Part Number D50P24A4GV00LF.
D50P24A4GV00LF-DSUB S/S STB 50 PIN LF
50 Position D-Sub Plug, Male Pins Connector
D SUB CONN, PLUG, DD, 50POS, SOLDER; D Sub Connector Type:Standard; Gender:Plug; Product Range:Delta D Series; No. of Contacts:50Contacts;
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | D50P24A4GV00LF | D50P24A4GV00LF | D50P24A4GV00LF-ND | 62K4518 |
| Product Name | D-Subminiature | D-Sub Connectors | D-Sub Connector Assemblies | D Sub Conn, Plug, Dd, 50Pos, Solder; D Sub Connector Type Amphenol Communications Solutions |
| Connector Type | D-Sub Connector; PC Card Connector | D-Sub Connector | Plug, Male Pins | D-Sub Connector |
| Gender | Female / Jack | Male / Plug | ||
| Geometry | Straight | |||
| Termination | Solder Tail | Solder | ||
| Mounting | Harpoons + Female Screw UNC 4-40 + Electrical continuity | Through Hole | Through Hole StraightRoHS Compliant: Yes |