D-Subminiature, High Performance D-Sub Power Board Mount Connectors, Input Output Connectors, machined contacts 7W2 Pin, Right Angle, D-Subminiature - PCB Connector, machined contacts 7W2 Pin, Right Angle
7 (5 + 2 Power) Position D-Sub, Combo Plug, Male Pins Connector
DAM7W2P500N-DSUB DM POWER 7W2 PIN
DAM7W2P500N-DSUB DM POWER 7W2 PIN / Tray
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | DAM7W2P500N | DAM7W2P500N-ND | DAM7W2P500N | 21K8627 |
| Product Name | D-Subminiature | D-Sub Connector Assemblies | D-Sub Connectors | Dam7W2P500N-Dsub Dm Power 7W2 Pin / Tray Amphenol Communications Solutions |
| Connector Type | D-Sub Connector; PC Card Connector | Plug, Male Pins | D-Sub Connector | D-Sub Connector |
| Geometry | Right Angle | |||
| Termination | Solder Tail | |||
| Mounting | Without Accessory | Through Hole, Right Angle | ||
| Voltage Rating | 300 volts | 300 volts |