D-Subminiature, High Performance D-Sub Power Board Mount Connectors, Input Output Connectors, machined contacts 15 Way Socket Straight Spill, D-Subminiature - PCB Connector, machined contacts 15 Way Socket Straight Spill
15 Position D-Sub Receptacle, Female Sockets Connector
DAP15S364TLF-DSUB DP SIGNAL STB 15SOC
DAP15S364TLF-DSUB DP SIGNAL STB 15SOC / Tray RoHS Compliant: Yes
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | DAP15S364TLF | DAP15S364TLF-ND | DAP15S364TLF | 51Y6243 |
| Product Name | D-Subminiature | D-Sub Connector Assemblies | D-Sub Connectors | Dap15S364Tlf-Dsub Dp Signal Stb 15Soc / Tray Rohs Compliant Amphenol Communications Solutions |
| Connector Type | D-Sub Connector; PC Card Connector | Receptacle, Female Sockets | D-Sub Connector | D-Sub Connector |
| Geometry | Straight | |||
| Termination | Solder Tail | |||
| Mounting | Without Accessory | Through Hole | ||
| Voltage Rating | 1000 volts | 1000 volts |