CONN D-SUB PLUG 15POS VERT WW
15 Position D-Sub Plug, Male Pins Connector
CONN D-SUB PLUG 15POS VERT WW,Plug, Male
| New Yorker Electronics Co., Inc. | DigiKey | Powell Electronics, Inc. | Powell Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1001-DA15-PT-2 | 2057-DA15-PT-2-ND | DA15-PT-2 | DA15-PT-2 |
| Product Name | D-Sub Connectors | D-Sub Connector Assemblies | USB Connectors | D-Sub Connectors |
| Connector Type | D-Sub Connector | Plug, Male Pins | USB | D-Sub Connector |
| Category | D-Sub Connector | |||
| Mounting | Through Hole | |||
| Voltage Rating | 600 volts |