D-Subminiature, High Performance D-Sub Power Board Mount Connectors, Input Output Connectors, machined contacts 15 Way Pin Right Angle, D-Subminiature - PCB Connector, machined contacts 15 Way Pin Right Angle, with plastic bracket
DAP15P565TXLF-DSUB DPR/A STB 15 PIN LF
15 Position D-Sub Plug, Male Pins Connector
DAP15P565TXLF-DSUB DPR/A STB 15 PIN LF / Tray RoHS Compliant: Yes
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | DAP15P565TXLF | DAP15P565TXLF | DAP15P565TXLF-ND | 56Y5862 |
| Product Name | D-Subminiature | D-Sub Connectors | D-Sub Connector Assemblies | Dap15P565Txlf-Dsub Dpr/a Stb 15 Pin Lf / Tray Rohs Compliant Amphenol Communications Solutions |
| Connector Type | D-Sub Connector; PC Card Connector | D-Sub Connector | Plug, Male Pins | D-Sub Connector |
| Geometry | Right Angle | |||
| Termination | Solder Tail | |||
| Mounting | Without Accessory | Through Hole, Right Angle | ||
| Voltage Rating | 1000 volts | 1000 volts |