Amphenol Corporation D-Subminiature DAP15P365TXLF

Description
D-Subminiature, High Performance D-Sub Power Board Mount Connector, Input Output Connectors, 15 Way Pin Straight Spill, without Accessory., D-Subminiature - PCB Connector 15 Way Pin Straight Spill, without Accessory
Request a Quote Datasheet
Description
D-Subminiature, High Performance D-Sub Power Board Mount Connector, Input Output Connectors, 15 Way Pin Straight Spill, without Accessory., D-Subminiature - PCB Connector 15 Way Pin Straight Spill, without Accessory
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Subminiature - DAP15P365TXLF - Amphenol Communications Solutions
Nashua, NH, United States
D-Subminiature
DAP15P365TXLF
D-Subminiature DAP15P365TXLF
D-Subminiature, High Performance D-Sub Power Board Mount Connector, Input Output Connectors, 15 Way Pin Straight Spill, without Accessory., D-Subminiature - PCB Connector 15 Way Pin Straight Spill, without Accessory

D-Subminiature, High Performance D-Sub Power Board Mount Connector, Input Output Connectors, 15 Way Pin Straight Spill, without Accessory., D-Subminiature - PCB Connector 15 Way Pin Straight Spill, without Accessory

Supplier's Site Datasheet
Swedesboro, NJ, United States
D-Sub Connectors
DAP15P365TXLF
D-Sub Connectors DAP15P365TXLF
DAP15P365TXLF-DSUB DP SIGNAL STB 15PIN

DAP15P365TXLF-DSUB DP SIGNAL STB 15PIN

Buy Now
D-Sub Connector Assemblies - 609-2812-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
609-2812-ND
D-Sub Connector Assemblies 609-2812-ND
15 Position D-Sub Plug, Male Pins Connector

15 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
D Sub Conn, Plug, Da, 15Pos, Solder; D Sub Connector Type Amphenol Communications Solutions - 51Y6241 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Plug, Da, 15Pos, Solder; D Sub Connector Type Amphenol Communications Solutions
51Y6241
D Sub Conn, Plug, Da, 15Pos, Solder; D Sub Connector Type Amphenol Communications Solutions 51Y6241
D SUB CONN, PLUG, DA, 15POS, SOLDER; D Sub Connector Type:Standard; Gender:Plug; Product Range:DP Series; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

D SUB CONN, PLUG, DA, 15POS, SOLDER; D Sub Connector Type:Standard; Gender:Plug; Product Range:DP Series; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number DAP15P365TXLF DAP15P365TXLF 609-2812-ND 51Y6241
Product Name D-Subminiature D-Sub Connectors D-Sub Connector Assemblies D Sub Conn, Plug, Da, 15Pos, Solder; D Sub Connector Type Amphenol Communications Solutions
Connector Type D-Sub Connector; PC Card Connector D-Sub Connector Plug, Male Pins D-Sub Connector
Geometry Straight
Termination Solder Tail Solder
Mounting Without Accessory Through Hole Through Hole Mount
Voltage Rating 1000 volts 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

25+25 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Eurocard Connectors - 216398-4 - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
Mounting Board Mount
View Details
5 suppliers
Ethernet Connectors - 3316409 - RS Components, Ltd.
Specs
Category Modular Connector and RJ Connector
Connector Type RJ-11
Gender Male / Plug; Female / Jack
View Details
P60/P50 Backplane Power Connectors (Right Angle Receptacle) - 80321-4D04S24A04B72DNG1A - Rego Electronics Inc.
Specs
Gender Female / Jack
Current Rating 60.0 to ? amps
Number of Contacts 33 #
View Details