D-SUB PLUG 15C PIN
CONN D-SUB PLUG 15POS R/A SOLDER
| Heilind Electronics, Inc. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | DAMG-15P-J-K87 | 1003-DAMG-15P-J-K87-ND | DAMG-15P-J-K87 |
| Product Name | Connectors I/O - D-Sub & D-Ribbon | D-Sub Connector Assemblies | D-Sub Connector Assemblies |
| Connector Type | D-Sub Connector | Plug, Male Pins | D-Sub Connector |
| Gender | Male / Plug | Male / Plug | |
| Category | D-Sub Connector | ||
| Mounting | Panel Mount, Through Hole, Right Angle | Panel Mount, Through Hole, Right Angle |