Microchip Technology, Inc. Integrated Circuits (ICs) - Interface - Controllers KSZ8895RQXI

Description
Win Source Part Number: 1033046-KSZ8895RQXI Category: Integrated Circuits (ICs)>Interface - Controllers Package: Tray Standard Package: 66 Protocol: Ethernet Function: Switch Interface: RMII Standards: 10/100 Base-T/TX PHY Voltage - Supply: 1.8V, 2.5V, 3.3V Package / Case: 128-BFQFP Supplier Device Package: 128-PQFP (14x20) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: KSZ8895
Request a Quote Datasheet
Description
Win Source Part Number: 1033046-KSZ8895RQXI Category: Integrated Circuits (ICs)>Interface - Controllers Package: Tray Standard Package: 66 Protocol: Ethernet Function: Switch Interface: RMII Standards: 10/100 Base-T/TX PHY Voltage - Supply: 1.8V, 2.5V, 3.3V Package / Case: 128-BFQFP Supplier Device Package: 128-PQFP (14x20) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: KSZ8895
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Controllers - 1033046-KSZ8895RQXI - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Controllers
1033046-KSZ8895RQXI
Integrated Circuits (ICs) - Interface - Controllers 1033046-KSZ8895RQXI
Win Source Part Number: 1033046-KSZ8895RQXI Category: Integrated Circuits (ICs)>Interface - Controllers Package: Tray Standard Package: 66 Protocol: Ethernet Function: Switch Interface: RMII Standards: 10/100 Base-T/TX PHY Voltage - Supply: 1.8V, 2.5V, 3.3V Package / Case: 128-BFQFP Supplier Device Package: 128-PQFP (14x20) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: KSZ8895

Win Source Part Number: 1033046-KSZ8895RQXI
Category: Integrated Circuits (ICs)>Interface - Controllers
Package: Tray
Standard Package: 66
Protocol: Ethernet
Function: Switch
Interface: RMII
Standards: 10/100 Base-T/TX PHY
Voltage - Supply: 1.8V, 2.5V, 3.3V
Package / Case: 128-BFQFP
Supplier Device Package: 128-PQFP (14x20)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: KSZ8895

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Network Equipment
Product Number 1033046-KSZ8895RQXI
Product Name Integrated Circuits (ICs) - Interface - Controllers
Network Equipment Other
Unlock Full Specs
to access all available technical data

Similar Products

16-Port Managed Switch - LN-2316GP-4XGF - Larch Networks
Specs
Network Equipment Switch
Area Network Type CAN
Form Factor Rack Mount
View Details
ECO Unmanaged - 852-1112/000-001 - WAGO
Specs
Network Equipment Switch
View Details
2 suppliers
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details