Win Source Part Number: 986134-KSZ9897RTXI
Category: Integrated Circuits (ICs)>Interface - Controllers
Package: Tray
Standard Package: 90
Protocol: Ethernet
Function: Switch
Interface: I2C, SPI
Standards: 10/100/1000 Base-T PHY
Voltage - Supply: 1.8V, 2.5V, 3.3V
Package / Case: 128-TQFP Exposed Pad
Supplier Device Package: 128-TQFP-EP (14x14)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A991B1
Fake Threat In the Open Market: 62 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: KSZ9897
| Win Source Electronics | |
|---|---|
| Product Category | Network Equipment |
| Product Number | 986134-KSZ9897RTXI |
| Product Name | Integrated Circuits (ICs) - Interface - Controllers |
| Network Equipment | Other |