Microchip Technology, Inc. 3-Port 10/100 Managed Ethernet Switch LAN9354

Description
Microchip's LAN9354/LAN9354i is a high-performance, small-footprint, full-featured 3-port managed Ethernet switch. This device is application-optimize d for consumer, embedded and Industrial electronic designs which require a highly integrated, cost effective device with switching functionality, flexibility and ease of integration. Featuring a small form factor, the LAN9354/9354i supports compact PCB. The virtual PHY feature mimics a single PHY connection through the RMII interface to the host SoC, which can reduce software development time. This feature also allows system designers to swap the and Ethernet switch with a single PHY to create multiple products from the same software driver. IEEE1588v2 is supported via an integrated hardware time stamp unit, which supports end-to-end and peer-to-peer transparent clocks. The LAN9354 complies with the IEEE 802.3 (full/half-duplex 10BASE-T and 100BASE-TX) Ethernet protocol, IEEE 802.3az Energy Efficient Ethernet (EEE) (100Mbps only), and 802.1D/802.1Q network management protocol specifications, enabling compatibility with industry standard Ethernet and Fast Ethernet applications. 100BASE-FX is supported via an external fiber transceiver (SFP and SFF Physical medium). Microchip's complimentary LANCheck® design review service is available for customers who have selected our products for their application*. *The LANCheck online design review service is subject to Microchip's ProgramTerms and Conditions and requires a myMicrochip account. Additional Features Highlights IEEE 1588v2Hardware Time Stamping IEEE 802.3az Energy Efficient Ethernet Wake On LAN Cable Diagnostics Per-port IEEE 802.1Q VLAN support (up to 16 VLAN groups) IGMP v1/v2 monitoring for multicast packet filtering Optional EEPROM or external CPU serial management support via an I2C™ interface Virtual PHY Integrated regulators require a single 3.3V supply Supports Fiber Interface through SFP and SFF Physical medium VoIP/Video Phone Systems Target Applications Security and Surveillance Test/Measurement Equipment Cable, Satellite, and IP Set-top Boxes (STBs) Digital Televisions (DTVs) Digital/Personal Video Recorders (DVRs/PVRs) Building Automation 42 per-port MIB counters for efficient network management Home Gateways/Consumer Audio/Video Industrial Automation and Control Package Options 8x8mm, 56-pin QFN Industrial temperature (-40° to 85°C) options available (LAN9354i)
Datasheet
Description
Microchip's LAN9354/LAN9354i is a high-performance, small-footprint, full-featured 3-port managed Ethernet switch. This device is application-optimize d for consumer, embedded and Industrial electronic designs which require a highly integrated, cost effective device with switching functionality, flexibility and ease of integration. Featuring a small form factor, the LAN9354/9354i supports compact PCB. The virtual PHY feature mimics a single PHY connection through the RMII interface to the host SoC, which can reduce software development time. This feature also allows system designers to swap the and Ethernet switch with a single PHY to create multiple products from the same software driver. IEEE1588v2 is supported via an integrated hardware time stamp unit, which supports end-to-end and peer-to-peer transparent clocks. The LAN9354 complies with the IEEE 802.3 (full/half-duplex 10BASE-T and 100BASE-TX) Ethernet protocol, IEEE 802.3az Energy Efficient Ethernet (EEE) (100Mbps only), and 802.1D/802.1Q network management protocol specifications, enabling compatibility with industry standard Ethernet and Fast Ethernet applications. 100BASE-FX is supported via an external fiber transceiver (SFP and SFF Physical medium). Microchip's complimentary LANCheck® design review service is available for customers who have selected our products for their application*. *The LANCheck online design review service is subject to Microchip's ProgramTerms and Conditions and requires a myMicrochip account. Additional Features Highlights IEEE 1588v2Hardware Time Stamping IEEE 802.3az Energy Efficient Ethernet Wake On LAN Cable Diagnostics Per-port IEEE 802.1Q VLAN support (up to 16 VLAN groups) IGMP v1/v2 monitoring for multicast packet filtering Optional EEPROM or external CPU serial management support via an I2C™ interface Virtual PHY Integrated regulators require a single 3.3V supply Supports Fiber Interface through SFP and SFF Physical medium VoIP/Video Phone Systems Target Applications Security and Surveillance Test/Measurement Equipment Cable, Satellite, and IP Set-top Boxes (STBs) Digital Televisions (DTVs) Digital/Personal Video Recorders (DVRs/PVRs) Building Automation 42 per-port MIB counters for efficient network management Home Gateways/Consumer Audio/Video Industrial Automation and Control Package Options 8x8mm, 56-pin QFN Industrial temperature (-40° to 85°C) options available (LAN9354i)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-Port 10/100 Managed Ethernet Switch - LAN9354 - Microchip Technology, Inc.
Chandler, AZ, United States
3-Port 10/100 Managed Ethernet Switch
LAN9354
3-Port 10/100 Managed Ethernet Switch LAN9354
Microchip's LAN9354/LAN9354i is a high-performance, small-footprint, full-featured 3-port managed Ethernet switch. This device is application-optimize d for consumer, embedded and Industrial electronic designs which require a highly integrated, cost effective device with switching functionality, flexibility and ease of integration. Featuring a small form factor, the LAN9354/9354i supports compact PCB. The virtual PHY feature mimics a single PHY connection through the RMII interface to the host SoC, which can reduce software development time. This feature also allows system designers to swap the and Ethernet switch with a single PHY to create multiple products from the same software driver. IEEE1588v2 is supported via an integrated hardware time stamp unit, which supports end-to-end and peer-to-peer transparent clocks. The LAN9354 complies with the IEEE 802.3 (full/half-duplex 10BASE-T and 100BASE-TX) Ethernet protocol, IEEE 802.3az Energy Efficient Ethernet (EEE) (100Mbps only), and 802.1D/802.1Q network management protocol specifications, enabling compatibility with industry standard Ethernet and Fast Ethernet applications. 100BASE-FX is supported via an external fiber transceiver (SFP and SFF Physical medium). Microchip's complimentary LANCheck® design review service is available for customers who have selected our products for their application*. *The LANCheck online design review service is subject to Microchip's ProgramTerms and Conditions and requires a myMicrochip account. Additional Features Highlights IEEE 1588v2Hardware Time Stamping IEEE 802.3az Energy Efficient Ethernet Wake On LAN Cable Diagnostics Per-port IEEE 802.1Q VLAN support (up to 16 VLAN groups) IGMP v1/v2 monitoring for multicast packet filtering Optional EEPROM or external CPU serial management support via an I2C™ interface Virtual PHY Integrated regulators require a single 3.3V supply Supports Fiber Interface through SFP and SFF Physical medium VoIP/Video Phone Systems Target Applications Security and Surveillance Test/Measurement Equipment Cable, Satellite, and IP Set-top Boxes (STBs) Digital Televisions (DTVs) Digital/Personal Video Recorders (DVRs/PVRs) Building Automation 42 per-port MIB counters for efficient network management Home Gateways/Consumer Audio/Video Industrial Automation and Control Package Options 8x8mm, 56-pin QFN Industrial temperature (-40° to 85°C) options available (LAN9354i)

Microchip's LAN9354/LAN9354i is a high-performance, small-footprint, full-featured 3-port managed Ethernet switch. This device is application-optimized for consumer, embedded and Industrial electronic designs which require a highly integrated, cost effective device with switching functionality, flexibility and ease of integration.
Featuring a small form factor, the LAN9354/9354i supports compact PCB. The virtual PHY feature mimics a single PHY connection through the RMII interface to the host SoC, which can reduce software development time. This feature also allows system designers to swap the and Ethernet switch with a single PHY to create multiple products from the same software driver.
IEEE1588v2 is supported via an integrated hardware time stamp unit, which supports end-to-end and peer-to-peer transparent clocks. The LAN9354 complies with the IEEE 802.3 (full/half-duplex 10BASE-T and 100BASE-TX) Ethernet protocol, IEEE 802.3az Energy Efficient Ethernet (EEE) (100Mbps only), and 802.1D/802.1Q network management protocol specifications, enabling compatibility with industry standard Ethernet and Fast Ethernet applications. 100BASE-FX is supported via an external fiber transceiver (SFP and SFF Physical medium).

Microchip's complimentary LANCheck® design review service is available for customers who have selected our products for their application*.

*The LANCheck online design review service is subject to Microchip's ProgramTerms and Conditions and requires a myMicrochip account.

Additional Features

  • Highlights
    • IEEE 1588v2Hardware Time Stamping
    • IEEE 802.3az Energy Efficient Ethernet
    • Wake On LAN
    • Cable Diagnostics
    • Per-port IEEE 802.1Q VLAN support (up to 16 VLAN groups)
    • IGMP v1/v2 monitoring for multicast packet filtering
    • Optional EEPROM or external CPU serial management support via an I2C™ interface
    • Virtual PHY
    • Integrated regulators require a single 3.3V supply
    • Supports Fiber Interface through SFP and SFF Physical medium
    • VoIP/Video Phone Systems
  • Target Applications
    • Security and Surveillance
    • Test/Measurement Equipment
    • Cable, Satellite, and IP Set-top Boxes (STBs)
    • Digital Televisions (DTVs)
    • Digital/Personal Video Recorders (DVRs/PVRs)
    • Building Automation
    • 42 per-port MIB counters for efficient network management
    • Home Gateways/Consumer Audio/Video
    • Industrial Automation and Control
  • Package Options
    • 8x8mm, 56-pin QFN
    • Industrial temperature (-40° to 85°C) options available (LAN9354i)
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Network Equipment
Product Number LAN9354
Product Name 3-Port 10/100 Managed Ethernet Switch
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

10-Gigabit Managed Switch - LN-3516Y-2Z - Larch Networks
Specs
Network Equipment Switch
Form Factor Rack Mount
Ports / Interfaces RJ-45
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details