Microchip Technology, Inc. Integrated Circuits (ICs) - Interface - Controllers KSZ8895MLUB

Description
Win Source Part Number: 1261685-KSZ8895MLUB Category: Integrated Circuits (ICs)>Interface - Controllers Package: Tray Standard Package: 90 Protocol: Ethernet Function: Switch Interface: I2C, SPI Standards: 10/100 Base-T/TX Voltage - Supply: 1.8V, 2.5V, 3.3V Package / Case: 128-LQFP Supplier Device Package: 128-LQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A991B1 Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: Q12147375 Base Product Number: KSZ8895
Request a Quote Datasheet
Description
Win Source Part Number: 1261685-KSZ8895MLUB Category: Integrated Circuits (ICs)>Interface - Controllers Package: Tray Standard Package: 90 Protocol: Ethernet Function: Switch Interface: I2C, SPI Standards: 10/100 Base-T/TX Voltage - Supply: 1.8V, 2.5V, 3.3V Package / Case: 128-LQFP Supplier Device Package: 128-LQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A991B1 Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: Q12147375 Base Product Number: KSZ8895
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Controllers - 1261685-KSZ8895MLUB - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Controllers
1261685-KSZ8895MLUB
Integrated Circuits (ICs) - Interface - Controllers 1261685-KSZ8895MLUB
Win Source Part Number: 1261685-KSZ8895MLUB Category: Integrated Circuits (ICs)>Interface - Controllers Package: Tray Standard Package: 90 Protocol: Ethernet Function: Switch Interface: I2C, SPI Standards: 10/100 Base-T/TX Voltage - Supply: 1.8V, 2.5V, 3.3V Package / Case: 128-LQFP Supplier Device Package: 128-LQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A991B1 Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: Q12147375 Base Product Number: KSZ8895

Win Source Part Number: 1261685-KSZ8895MLUB
Category: Integrated Circuits (ICs)>Interface - Controllers
Package: Tray
Standard Package: 90
Protocol: Ethernet
Function: Switch
Interface: I2C, SPI
Standards: 10/100 Base-T/TX
Voltage - Supply: 1.8V, 2.5V, 3.3V
Package / Case: 128-LQFP
Supplier Device Package: 128-LQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A991B1
Fake Threat In the Open Market: 52 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: Q12147375
Base Product Number: KSZ8895

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Network Equipment
Product Number 1261685-KSZ8895MLUB
Product Name Integrated Circuits (ICs) - Interface - Controllers
Network Equipment Other
Unlock Full Specs
to access all available technical data

Similar Products

Stratix 5700 20 Port Managed Switch - 1783-BMS20CGL - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Network Equipment Switch
Form Factor Rack Mount
Network Media UTP
View Details
Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
10 Gbit Ethernet SFP+,1310nm single mode - 1-G066 - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details