Microchip Technology, Inc. Interface - Interface - Controllers - KSZ8895MQXIA KSZ8895MQXIA

Description
Manufacturer: Microchip Technology Win Source Part Number: 714746-KSZ8895MQXIA Packaging: Tray Protocol: Ethernet Function: Switch Interface: I2C, SPI Supply Current: 129mA Standards: 10/100 Base-T/TX Family Name: KSZ8895MQX Categories: Integrated Circuits Supplier Device Package: 128-PQFP (14x20) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 128-BFQFP Alternative Parts (Cross-Reference): KSZ8895MQXCA; Introduction Date: February 24, 2014 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Family Part Number: KSZ8895 Manufacturer Pack Quantity: 66 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.8V, 2.5V, 3.3V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 714746-KSZ8895MQXIA Packaging: Tray Protocol: Ethernet Function: Switch Interface: I2C, SPI Supply Current: 129mA Standards: 10/100 Base-T/TX Family Name: KSZ8895MQX Categories: Integrated Circuits Supplier Device Package: 128-PQFP (14x20) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 128-BFQFP Alternative Parts (Cross-Reference): KSZ8895MQXCA; Introduction Date: February 24, 2014 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Family Part Number: KSZ8895 Manufacturer Pack Quantity: 66 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.8V, 2.5V, 3.3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - KSZ8895MQXIA - 714746-KSZ8895MQXIA - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - KSZ8895MQXIA
714746-KSZ8895MQXIA
Interface - Interface - Controllers - KSZ8895MQXIA 714746-KSZ8895MQXIA
Manufacturer: Microchip Technology Win Source Part Number: 714746-KSZ8895MQXIA Packaging: Tray Protocol: Ethernet Function: Switch Interface: I2C, SPI Supply Current: 129mA Standards: 10/100 Base-T/TX Family Name: KSZ8895MQX Categories: Integrated Circuits Supplier Device Package: 128-PQFP (14x20) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 128-BFQFP Alternative Parts (Cross-Reference): KSZ8895MQXCA; Introduction Date: February 24, 2014 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Family Part Number: KSZ8895 Manufacturer Pack Quantity: 66 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.8V, 2.5V, 3.3V

Manufacturer: Microchip Technology
Win Source Part Number: 714746-KSZ8895MQXIA
Packaging: Tray
Protocol: Ethernet
Function: Switch
Interface: I2C, SPI
Supply Current: 129mA
Standards: 10/100 Base-T/TX
Family Name: KSZ8895MQX
Categories: Integrated Circuits
Supplier Device Package: 128-PQFP (14x20)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 128-BFQFP
Alternative Parts (Cross-Reference): KSZ8895MQXCA;
Introduction Date: February 24, 2014
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Family Part Number: KSZ8895
Manufacturer Pack Quantity: 66
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.8V, 2.5V, 3.3V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Network Equipment
Product Number 714746-KSZ8895MQXIA
Product Name Interface - Interface - Controllers - KSZ8895MQXIA
Network Equipment Other
Unlock Full Specs
to access all available technical data

Similar Products

10-Gigabit Managed Switch - LN-3516Y-2Z - Larch Networks
Specs
Network Equipment Switch
Form Factor Rack Mount
Ports / Interfaces RJ-45
View Details
8FE Unmanaged Ethernet Switch, -40~75℃ - EKI-2528DI-AE - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
View Details
3 suppliers
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details